Texas Instruments LMS1585A 5A Low Dropout Fast Response Regulators LMS1585ACS-1.5

Description
5A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet
Description
5A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMS1585A 5A Low Dropout Fast Response Regulators - LMS1585ACS-1.5 - Texas Instruments
Dallas, TX, United States
LMS1585A 5A Low Dropout Fast Response Regulators
LMS1585ACS-1.5
LMS1585A 5A Low Dropout Fast Response Regulators LMS1585ACS-1.5
5A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125

5A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
Singapore, Singapore
5A 1.5V 13V LDO Voltage Regulator IC
776-LMS1585ACS-1.5
5A 1.5V 13V LDO Voltage Regulator IC 776-LMS1585ACS-1.5
5A 1.5V LDO Linear Voltage Regulator, 13V In, 3-Pin DDPAK Product overview: LMS1585ACS-1.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 1.5V, 13V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 1.5V, 13V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1585ACS-1.5 can be used for catalog matching and distributor lookup.

5A 1.5V LDO Linear Voltage Regulator, 13V In, 3-Pin DDPAK Product overview: LMS1585ACS-1.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 1.5V, 13V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 1.5V, 13V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1585ACS-1.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMS1585ACS-1.5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, 1.4V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 1.5V, 1.4V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
 - LMS1585ACS-1.5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, 1.4V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 1.5V, 1.4V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS1585ACS-1.5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS1585ACS-1.5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS1585ACS-1.5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LMS1585ACS-1.5 - 1201905-LMS1585ACS-1.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LMS1585ACS-1.5
1201905-LMS1585ACS-1.5
PMIC - PMIC - Voltage Regulators - Linear - LMS1585ACS-1.5 1201905-LMS1585ACS-1.5
Manufacturer: Texas Instruments Win Source Part Number: 1201905-LMS1585ACS-1 .5 Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 5A Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-3 Temperature Range - Operating: 0°C ~ 125°C PSRR: 60 ~ 72 dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Maximum Supply Current: 13mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: LMS1585 Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.5V Voltage - Input (Maximum): 13V Maximum Dropout Voltage: 1.4V at 5A Current - Quiescent (Iq): 7mA

Manufacturer: Texas Instruments
Win Source Part Number: 1201905-LMS1585ACS-1.5
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 60 ~ 72 dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Maximum Supply Current: 13mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: LMS1585
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.5V
Voltage - Input (Maximum): 13V
Maximum Dropout Voltage: 1.4V at 5A
Current - Quiescent (Iq): 7mA

Buy Now
Voltage Regulators - Linear - LMS1585ACS-1.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LMS1585ACS-1.5
Voltage Regulators - Linear LMS1585ACS-1.5
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear - LMS1585ACS-1.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LMS1585ACS-1.5
Voltage Regulators - Linear LMS1585ACS-1.5
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-3

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LMS1585ACS-1.5
LDO Voltage Regulators LMS1585ACS-1.5
LDO Voltage Regulators 5A Fixed / Adjustable Output Linear Regulators / LDO 3-DDPAK/TO-263 0 to 125

LDO Voltage Regulators 5A Fixed / Adjustable Output Linear Regulators / LDO 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LMS1585ACS-1.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LMS1585ACS-1.5
PMIC - Voltage Regulators - Linear LMS1585ACS-1.5
IC REG LIN 1.5V 5A DDPAK/TO263-3

IC REG LIN 1.5V 5A DDPAK/TO263-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LMS1585ACS-1.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LMS1585ACS-1.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LMS1585ACS-1.5
IC REG LIN 1.5V 5A DDPAK/TO263-3

IC REG LIN 1.5V 5A DDPAK/TO263-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LMS1585ACS-1.5 776-LMS1585ACS-1.5 LMS1585ACS-1.5 LMS1585ACS-1.5-ND 1201905-LMS1585ACS-1.5 LMS1585ACS-1.5 LMS1585ACS-1.5 LMS1585ACS-1.5 LMS1585ACS-1.5 LMS1585ACS-1.5
Product Name LMS1585A 5A Low Dropout Fast Response Regulators 5A 1.5V 13V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LMS1585ACS-1.5 Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-3 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 5.75 volts 1.5 volts 1.5 volts 1.5 to ? volts 1.5 to ? volts 1.5 volts
IOUT 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24014DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24086DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25886RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ2012SN-D107 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers