Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - LP2951-03BM LP2951-03BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 105403-LP2951-03BM Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable, Error Flag Output Current: 100mA Output Voltage: 5V, 1.24 V to 29 V Categories: Integrated Circuits Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.24V (5V) Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 150μA to 14mA Maximum Output Voltage: 29V Protection Operating Temperature: -40°C to 125°C Alternative Parts (Cross-Reference): L5150CS; BD50FC0EEFJ-ME2; LP2951CD-005; LP2951-03BM; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 105403-LP2951-03BM Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable, Error Flag Output Current: 100mA Output Voltage: 5V, 1.24 V to 29 V Categories: Integrated Circuits Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.24V (5V) Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 150μA to 14mA Maximum Output Voltage: 29V Protection Operating Temperature: -40°C to 125°C Alternative Parts (Cross-Reference): L5150CS; BD50FC0EEFJ-ME2; LP2951CD-005; LP2951-03BM; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP2951-03BM - 105403-LP2951-03BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2951-03BM
105403-LP2951-03BM
PMIC - PMIC - Voltage Regulators - Linear - LP2951-03BM 105403-LP2951-03BM
Manufacturer: Microchip Technology Win Source Part Number: 105403-LP2951-03BM Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable, Error Flag Output Current: 100mA Output Voltage: 5V, 1.24 V to 29 V Categories: Integrated Circuits Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.24V (5V) Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 150μA to 14mA Maximum Output Voltage: 29V Protection Operating Temperature: -40°C to 125°C Alternative Parts (Cross-Reference): L5150CS; BD50FC0EEFJ-ME2; LP2951CD-005; LP2951-03BM; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management

Manufacturer: Microchip Technology
Win Source Part Number: 105403-LP2951-03BM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.38V @ 100mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Error Flag
Output Current: 100mA
Output Voltage: 5V, 1.24 V to 29 V
Categories: Integrated Circuits
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.24V (5V)
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 150μA to 14mA
Maximum Output Voltage: 29V
Protection Operating Temperature: -40°C to 125°C
Alternative Parts (Cross-Reference): L5150CS; BD50FC0EEFJ-ME2; LP2951CD-005; LP2951-03BM;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951-03BM-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951-03BM-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951-03BM-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
100MA Voltage Regulator IC
776-LP2951-03BM
100MA Voltage Regulator IC 776-LP2951-03BM
IC REG LIN POS ADJ 100MA 8SOIC Product overview: LP2951-03BM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-03BM can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 100MA 8SOIC Product overview: LP2951-03BM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-03BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2951-03BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2951-03BM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2951-03BM
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2951-03BM
PMIC - Voltage Regulators - Linear LP2951-03BM
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 105403-LP2951-03BM LP2951-03BM-ND 776-LP2951-03BM LP2951-03BM LP2951-03BM
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP2951-03BM Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 100MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable Fixed; Adjustable / Variable
Package Type SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tube SOIC
Special Features ErrorFlag; Enable, Error Flag ErrorFlag; Enable, Error Flag
Unlock Full Specs
to access all available technical data