Texas Instruments LMS1587 3A Low Dropout Fast Response Regulators LMS1587CS-ADJ/NOPB

Description
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet
Description
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMS1587 3A Low Dropout Fast Response Regulators - LMS1587CS-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LMS1587 3A Low Dropout Fast Response Regulators
LMS1587CS-ADJ/NOPB
LMS1587 3A Low Dropout Fast Response Regulators LMS1587CS-ADJ/NOPB
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125

3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35549-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35549-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35549-5-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CS-ADJ/NOPB - 779552-LMS1587CS-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CS-ADJ/NOPB
779552-LMS1587CS-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CS-ADJ/NOPB 779552-LMS1587CS-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779552-LMS1587CS-ADJ /NOPB Packaging: Tube Operating Temperature Range: 0°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 3A Family Name: LMS1587 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA ~ 13mA PSRR: 72dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: DDPAK/TO-263-3 Output Voltage MAX: 11.7V Voltage Input MAX: 13V Voltage Dropout (Maximum): 1.3V @ 3A Alternative Parts (Cross-Reference): LX8117B-00CDD; LX8117B-00CDDT; TS1084CM; TS1084CM RN; Introduction Date: April 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779552-LMS1587CS-ADJ/NOPB
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 3A
Family Name: LMS1587
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA ~ 13mA
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: DDPAK/TO-263-3
Output Voltage MAX: 11.7V
Voltage Input MAX: 13V
Voltage Dropout (Maximum): 1.3V @ 3A
Alternative Parts (Cross-Reference): LX8117B-00CDD; LX8117B-00CDDT; TS1084CM; TS1084CM RN;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3A 13V 1.15V LDO Voltage Regulator IC
776-LMS1587CS-ADJ/NOPB
3A 13V 1.15V LDO Voltage Regulator IC 776-LMS1587CS-ADJ/NOPB
3A Adj LDO, 13V In, TO-263, 1.15V Dropout Product overview: LMS1587CS-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 13V, 1.15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 13V, 1.15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587CS-ADJ/NO PB can be used for catalog matching and distributor lookup.

3A Adj LDO, 13V In, TO-263, 1.15V Dropout Product overview: LMS1587CS-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 13V, 1.15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 13V, 1.15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587CS-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LMS1587CS-ADJ/NOPB
LDO Voltage Regulators LMS1587CS-ADJ/NOPB
LDO Voltage Regulators 3A Fixed / Adjustable Output Linear Regulator 3-DDPAK/TO-263 0 to 125

LDO Voltage Regulators 3A Fixed / Adjustable Output Linear Regulator 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS1587CS-ADJ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS1587CS-ADJ/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS1587CS-ADJ/NOPB
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LMS1587CS-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LMS1587CS-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LMS1587CS-ADJ/NOPB
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - LMS1587CS-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LMS1587CS-ADJ/NOPB
PMIC - Voltage Regulators - Linear LMS1587CS-ADJ/NOPB
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LMS1587CS-ADJ/NOPB 296-35549-5-ND 779552-LMS1587CS-ADJ/NOPB 776-LMS1587CS-ADJ/NOPB LMS1587CS-ADJ/NOPB LMS1587CS-ADJ/NOPB LMS1587CS-ADJ/NOPB LMS1587CS-ADJ/NOPB
Product Name LMS1587 3A Low Dropout Fast Response Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LMS1587CS-ADJ/NOPB 3A 13V 1.15V LDO Voltage Regulator IC LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Other; TO-263 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 5.75 volts 1.25 to 11.7 volts 1.25 volts 5.7 volts 1.25 volts 1.25 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24103ARHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24747RHDR - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ27410DRZT-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers