Texas Instruments LMS8117A 1A Low-Dropout Linear Regulator LMS8117ADT-3.3/NOPB

Description
1A Low-Dropout Linear Regulator 3-TO-252 0 to 125
Request a Quote Datasheet
Description
1A Low-Dropout Linear Regulator 3-TO-252 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMS8117A 1A Low-Dropout Linear Regulator - LMS8117ADT-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LMS8117A 1A Low-Dropout Linear Regulator
LMS8117ADT-3.3/NOPB
LMS8117A 1A Low-Dropout Linear Regulator LMS8117ADT-3.3/NOPB
1A Low-Dropout Linear Regulator 3-TO-252 0 to 125

1A Low-Dropout Linear Regulator 3-TO-252 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LMS8117ADT-3.3/NOPB - 019572-LMS8117ADT-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LMS8117ADT-3.3/NOPB
019572-LMS8117ADT-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LMS8117ADT-3.3/NOPB 019572-LMS8117ADT-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019572-LMS8117ADT-3. 3/NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.25V @ 1A Operating Supply Current: 5mA to 10mA PSRR: 60 to 75 dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019572-LMS8117ADT-3.3/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.25V @ 1A
Operating Supply Current: 5mA to 10mA
PSRR: 60 to 75 dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - 5360284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5360284
Voltage Regulators 5360284
1A,3.3V,LDO Voltage Reg.,LMS8117ADT-3.3

1A,3.3V,LDO Voltage Reg.,LMS8117ADT-3.3

Supplier's Site
Voltage Regulators - 5360284P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5360284P
Voltage Regulators 5360284P
1A,3.3V,LDO Voltage Reg.,LMS8117ADT-3.3

1A,3.3V,LDO Voltage Reg.,LMS8117ADT-3.3

Supplier's Site
Voltage Regulators - 1457102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1457102
Voltage Regulators 1457102
1A,3.3V,LDO Voltage Reg.,LMS8117ADT-3.3

1A,3.3V,LDO Voltage Reg.,LMS8117ADT-3.3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS8117ADT-3.3/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS8117ADT-3.3/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS8117ADT-3.3/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now Datasheet
Singapore, Singapore
3.3V 1A 15V TO-252 LDO Voltage Regulator IC
776-LMS8117ADT-3.3/NOPB
3.3V 1A 15V TO-252 LDO Voltage Regulator IC 776-LMS8117ADT-3.3/NOPB
3.3V LDO Regulator, 1A, 15V In, TO-252, 0-125°C Product overview: LMS8117ADT-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 15V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS8117ADT-3.3/N OPB can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 1A, 15V In, TO-252, 0-125°C Product overview: LMS8117ADT-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 15V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS8117ADT-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS8117ADT-3.3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS8117ADT-3.3/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS8117ADT-3.3/NOPB
IC REG LINEAR 3.3V 1A TO252-3

IC REG LINEAR 3.3V 1A TO252-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LMS8117ADT-3.3/NOPB
LDO Voltage Regulators LMS8117ADT-3.3/NOPB
LDO Voltage Regulators 1A LDO Linear Reg

LDO Voltage Regulators 1A LDO Linear Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LMS8117ADT-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LMS8117ADT-3.3/NOPB
PMIC - Voltage Regulators - Linear LMS8117ADT-3.3/NOPB
IC REG LINEAR 3.3V 1A TO252-3

IC REG LINEAR 3.3V 1A TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LMS8117ADT-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LMS8117ADT-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LMS8117ADT-3.3/NOPB
IC REG LINEAR 3.3V 1A TO252-3

IC REG LINEAR 3.3V 1A TO252-3

Supplier's Site
Voltage Regulators - Linear - LMS8117ADT-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LMS8117ADT-3.3/NOPB
Voltage Regulators - Linear LMS8117ADT-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LMS8117ADT-3.3/NOPB 019572-LMS8117ADT-3.3/NOPB 5360284 5360284P LMS8117ADT-3.3/NOPB-ND 776-LMS8117ADT-3.3/NOPB LMS8117ADT-3.3/NOPB LMS8117ADT-3.3/NOPB LMS8117ADT-3.3/NOPB LMS8117ADT-3.3/NOPB LMS8117ADT-3.3/NOPB
Product Name LMS8117A 1A Low-Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - LMS8117ADT-3.3/NOPB Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 1A 15V TO-252 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Fixed; Fixed Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223,TO-252 Other; TO-252-3 Other; To-252 Other; TO-252 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.5 to 13.75 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722962VZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
1500mA 5.5V Power Management IC - 713-BQ24315DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 2 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM2940QML 1A Low Dropout Regulator - 5962-8958703XA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details