IC REG BUCK ADJ 5A 12WSON
IC REG BUCK ADJ 5A 12WSON
IC REG BUCK ADJ 5A 12WSON
Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Function: Multiple, NonProgrammable
Output Configuration: Positive
Topology: ADC, Comparator, Oscillator, Register Bank
Output Type: Open Collector
Number of Outputs: 8
Voltage - Input (Min): 1.1V
IC REG BUCK ADJ 5A 12WSON
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LMR51450SDRRRDKR-ND | LMR51450SDRRR | |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Connectors,Interconnects | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Open Collector | |
| Package Type | Other; 12-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs | |
| Output Voltage | 0.8000 to 28 volts | 0.8000 volts |