Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC
IC REG LIN POS ADJ 100MA 8SOIC Product overview: LP2951CS-L-5-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951CS-L-5-0 can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 746829-LP2951CS-L-5-
Manufacturer Homepage: www.exar.com
Reference case: SOP8
Reference Date Code: 13+
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 100MA 8SOIC
IC REG LIN POS ADJ 100MA 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1016-1491-5-ND | 776-LP2951CS-L-5-0 | 746829-LP2951CS-L-5-0 | LP2951CS-L-5-0 | LP2951CS-L-5-0 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2951CS-L-5-0 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tube | SOIC | ||
| Special Features | Input Overcurrent Protection | Enable |