onsemi 0.45V SOIC LDO Voltage Regulator IC LP2951ACDR2

Description
FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.45V DROPOUT, PDSO8, PLASTIC, SOIC-8 Product overview: LP2951ACDR2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.45V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACDR2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.45V DROPOUT, PDSO8, PLASTIC, SOIC-8 Product overview: LP2951ACDR2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.45V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACDR2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2951ACDR2 is a low-power linear voltage regulator designed to provide a stable output with a low input-to-output voltage differential. It can supply output currents exceeding 100 mA while maintaining a quiescent bias current of only 75 µA. This device features an adjustable output voltage range from 1.25 V to 29 V, with preset options of 5.0 V, 3.3 V, or 3.0 V, depending on the specific version. Additional functionalities include an error output for signaling out-of-regulation conditions and a logic-level shutdown input for turning the regulator on or off. The LP2951ACDR2 is suitable for battery-powered applications due to its low power consumption and is available in an 8-pin SOIC package. It also meets AEC-Q100 qualifications, making it appropriate for automotive applications. The device is Pb-free and RoHS compliant, ensuring it adheres to environmental standards.

Datasheet Summary
Powered by GS/AI

The LP2951ACDR2 is a low-power linear voltage regulator designed to provide a stable output with a low input-to-output voltage differential. It can supply output currents exceeding 100 mA while maintaining a quiescent bias current of only 75 µA. This device features an adjustable output voltage range from 1.25 V to 29 V, with preset options of 5.0 V, 3.3 V, or 3.0 V, depending on the specific version. Additional functionalities include an error output for signaling out-of-regulation conditions and a logic-level shutdown input for turning the regulator on or off. The LP2951ACDR2 is suitable for battery-powered applications due to its low power consumption and is available in an 8-pin SOIC package. It also meets AEC-Q100 qualifications, making it appropriate for automotive applications. The device is Pb-free and RoHS compliant, ensuring it adheres to environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.45V SOIC LDO Voltage Regulator IC
776-LP2951ACDR2
0.45V SOIC LDO Voltage Regulator IC 776-LP2951ACDR2
FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.45V DROPOUT, PDSO8, PLASTIC, SOIC-8 Product overview: LP2951ACDR2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.45V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACDR2 can be used for catalog matching and distributor lookup.

FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.45V DROPOUT, PDSO8, PLASTIC, SOIC-8 Product overview: LP2951ACDR2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.45V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACDR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951ACDR2OSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951ACDR2OSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951ACDR2OSTR-ND
IC REG LINEAR 100MA 8-SOIC

IC REG LINEAR 100MA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2951ACDR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2951ACDR2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2951ACDR2
IC REG LDO 100MA 5V/ADJ 8SOIC

IC REG LDO 100MA 5V/ADJ 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2951ACDR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2951ACDR2
PMIC - Voltage Regulators - Linear LP2951ACDR2
IC REG LDO 100MA 5V/ADJ 8SOIC

IC REG LDO 100MA 5V/ADJ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LP2951ACDR2 LP2951ACDR2OSTR-ND LP2951ACDR2 LP2951ACDR2
Product Name 0.45V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC
Output Voltage 29 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - ADP5042ACPZ-2-R7 - 910721-ADP5042ACPZ-2-R7 - Win Source Electronics
Specs
Package Type Other; 20-WFQFN Exposed Pad, CSP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444527P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Power Distribution Switches, Load Drivers - A6812ELW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24075RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details