The LP2950CZ-5.0/LFT7 is an adjustable micropower voltage regulator from Texas Instruments, designed for battery-powered applications. It features a low quiescent current of 75 µA (typical) and a low dropout voltage of 40 mV at light loads and 380 mV at 100 mA output current. The device supports an input voltage range of 2.3 V to 30 V and can provide a stable output voltage of 5 V with a tight initial tolerance of 0.5% (typical). This regulator is equipped with an error flag output that indicates low output voltage conditions, which can be useful for monitoring battery levels. Additionally, it includes a logic-compatible shutdown input for power management. The LP2950CZ-5.0/LFT7 is available in a TO-92 package, making it compatible with older 5 V regulators. It is suitable for applications requiring high efficiency and low power consumption, such as portable devices and low-dropout linear regulation.
Series of Adjustable Micropower Voltage Regulators 3-TO-92
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
100-mA, 30-V, low-dropout voltage regulator with low IQ 3-TO-92 Product overview: LP2950CZ-5.0/LFT7 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950CZ-5.0/LFT
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
IC REG LINEAR 5V 100MA TO92-3
LDO Voltage Regulators Series of Fixed Micropower Voltage Regulators 3-TO-92
IC REG LINEAR 5V 100MA TO92-3
IC REG LINEAR 5V 100MA TO92-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2950CZ-5.0/LFT7 | 296-LP2950CZ-5.0/LFT7CT-ND | 776-LP2950CZ-5.0/LFT7 | LP2950CZ-5.0/LFT7 | LP2950CZ-5.0/LFT7 | LP2950CZ-5.0/LFT7 | LP2950CZ-5.0/LFT7 | LP2950CZ-5.0/LFT7 |
| Product Name | LP2950-N Series of Adjustable Micropower Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; TO-252,TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | ||||||
| Output Voltage | 3 to 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |