Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS8117ADTX-3.3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS8117ADTX-3.3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS8117ADTX-3.3TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS8117ADTX-3.3TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LMS8117ADTX-3.3 - 1201974-LMS8117ADTX-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LMS8117ADTX-3.3
1201974-LMS8117ADTX-3.3
PMIC - PMIC - Voltage Regulators - Linear - LMS8117ADTX-3.3 1201974-LMS8117ADTX-3.3
Manufacturer: Texas Instruments Win Source Part Number: 1201974-LMS8117ADTX- 3.3 Packaging: Reel Mounting Style: SMD Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Supplier Device Package: TO-252-3 Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C PSRR: 60 ~ 75 dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.national.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Maximum Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: LMS8117 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 15V Maximum Dropout Voltage: 1.25V at 1A Current - Quiescent (Iq): 5mA

Manufacturer: Texas Instruments
Win Source Part Number: 1201974-LMS8117ADTX-3.3
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: TO-252-3
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 60 ~ 75 dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.national.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Maximum Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: LMS8117
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 15V
Maximum Dropout Voltage: 1.25V at 1A
Current - Quiescent (Iq): 5mA

Buy Now
 - LMS8117ADTX-3.3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 1.25V Dropout, BIPolar, PSSO2

Fixed Positive LDO Regulator, 3.3V, 1.25V Dropout, BIPolar, PSSO2

Supplier's Site Datasheet
Singapore, Singapore
3.3V 1A 1.25V TO-252 LDO Voltage Regulator IC
776-LMS8117ADTX-3.3
3.3V 1A 1.25V TO-252 LDO Voltage Regulator IC 776-LMS8117ADTX-3.3
3.3V LDO Regulator, 1A, 1.25V Dropout, TO-252, SMT Product overview: LMS8117ADTX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 1.25V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 1.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS8117ADTX-3.3 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 1A, 1.25V Dropout, TO-252, SMT Product overview: LMS8117ADTX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 1.25V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 1.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS8117ADTX-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LMS8117ADTX-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LMS8117ADTX-3.3
PMIC - Voltage Regulators - Linear LMS8117ADTX-3.3
IC REG LINEAR 3.3V 1A TO252-3

IC REG LINEAR 3.3V 1A TO252-3

Supplier's Site Datasheet
Voltage Regulators - Linear - LMS8117ADTX-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LMS8117ADTX-3.3
Voltage Regulators - Linear LMS8117ADTX-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252

Buy Now Datasheet
Voltage Regulators - Linear - LMS8117ADTX-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LMS8117ADTX-3.3
Voltage Regulators - Linear LMS8117ADTX-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LMS8117ADTX-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LMS8117ADTX-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LMS8117ADTX-3.3
IC REG LINEAR 3.3V 1A TO252-3

IC REG LINEAR 3.3V 1A TO252-3

Supplier's Site
LDO Regulator Pos 3.3V 1A 3-Pin(2+Tab) TO-252 T/R - 815-LMS8117ADTX-3.3 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 3.3V 1A 3-Pin(2+Tab) TO-252 T/R
815-LMS8117ADTX-3.3
LDO Regulator Pos 3.3V 1A 3-Pin(2+Tab) TO-252 T/R 815-LMS8117ADTX-3.3
LDO Regulator Pos 3.3V 1A 3-Pin(2+Tab) TO-252 T/R

LDO Regulator Pos 3.3V 1A 3-Pin(2+Tab) TO-252 T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number LMS8117ADTX-3.3TR-ND 1201974-LMS8117ADTX-3.3 LMS8117ADTX-3.3 776-LMS8117ADTX-3.3 LMS8117ADTX-3.3 LMS8117ADTX-3.3 LMS8117ADTX-3.3 LMS8117ADTX-3.3 815-LMS8117ADTX-3.3
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LMS8117ADTX-3.3 3.3V 1A 1.25V TO-252 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Regulator Pos 3.3V 1A 3-Pin(2+Tab) TO-252 T/R
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 Other; SMSIP3H Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data