Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN
Win Source Part Number: 1352573-LMS3655AMRNL
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 22-VFQFN
Supplier Device Package: 22-VQFN-HR (5x4)
Base Product Number: LMS3655
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Voltage - Output (Max): 15V
Current - Output: 5.5A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 3.5V
Frequency - Switching: 250kHz ~ 500kHz
Synchronous Rectifier: No
IC REG BUCK ADJ 5.5A 22VQFN
IC REG BUCK ADJ 5.5A 22VQFN
Switching Voltage Regulators 5.5A, 36V Synchronous, 400kHz, Step-Down Converter 22-VQFN-HR -40 to 125
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMS3655AMRNLR-ND | 1352573-LMS3655AMRNLR | LMS3655AMRNLR | LMS3655AMRNLR | LMS3655AMRNLR | LMS3655AMRNLR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 22-PowerVFQFN | Other; Tape & Reel | Other; 22-VFQFN | |||
| Output Voltage | 1 to 15 volts | 1 volts | 1 to 15 volts | |||
| IOUT | 5.5 amps | 5.5 amps | 5.5 amps | 5.5 amps |