Manufacturer: Texas Instruments
Win Source Part Number: 1201972-LMS8117ADT-3
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: TO-252-3
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 60 ~ 75 dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.national.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Maximum Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: LMS8117
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 15V
Maximum Dropout Voltage: 1.25V at 1A
Current - Quiescent (Iq): 5mA
3.3V Fixed LDO Regulator, 1A, TO-252, 1.25V Dropout Product overview: LMS8117ADT-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 1.25V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 1.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS8117ADT-3.3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
IC REG LINEAR 3.3V 1A TO252-3
LDO Regulator Pos 3.3V 1A 3-Pin(2+Tab) TO-252 Rail
IC REG LINEAR 3.3V 1A TO252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
IC REG LINEAR 3.3V 1A TO252-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1201972-LMS8117ADT-3.3 | 776-LMS8117ADT-3.3 | LMS8117ADT-3.3-ND | LMS8117ADT-3.3 | 815-LMS8117ADT-3.3 | LMS8117ADT-3.3 | LMS8117ADT-3.3 | LMS8117ADT-3.3 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LMS8117ADT-3.3 | 3.3V 1A 1.25V TO-252 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Regulator Pos 3.3V 1A 3-Pin(2+Tab) TO-252 Rail | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | Other; TO-252-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | ||||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | ||||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |