Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
3.3V FIXED POSITIVE LDO REGULATOR, 0.45V DROPOUT, BCY3, TO-226AA, TO-92, 3 PIN Product overview: LP2950CZ-3.3RA from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950CZ-3.3RA can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 100MA TO92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
IC REG LINEAR 3.3V 100MA TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2950CZ-3.3RA-ND | 776-LP2950CZ-3.3RA | LP2950CZ-3.3RA | LP2950CZ-3.3RA | LP2950CZ-3.3RA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 0.45V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body (Formed Leads) | ||
| Special Features | Input Overcurrent Protection |