The LP2950ACDT-5RKG is a low dropout linear voltage regulator designed to provide a stable output voltage of 5.0 V with a maximum output current of 100 mA. It features a low quiescent bias current of 75 µA, making it suitable for battery-powered applications where energy efficiency is critical. The device operates with a low input-to-output voltage differential of 50 mV at 100 µA and 380 mV at 100 mA, which enhances its performance in low-voltage environments. This regulator includes internal current and thermal limiting protection, ensuring reliable operation under varying conditions. The LP2950ACDT-5RKG is available in a DPAK package and is compliant with RoHS standards. It is also characterized by an initial output voltage tolerance of ±0.5%, providing tight regulation for sensitive applications. The device is suitable for use in consumer electronics, industrial equipment, and other applications requiring efficient voltage regulation.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 019746-LP2950ACDT-5R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.45V @ 100mA
Operating Supply Current: 120μA to 12mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
5V LDO Regulator, 100mA, 0.5% Acc, 30V In, DPAK, SMT Product overview: LP2950ACDT-5RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 30V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950ACDT-5RKG can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 5V 100mA Low Power
IC REG LINEAR 5V 100MA DPAK
IC REG LINEAR 5V 100MA DPAK
IC REG LINEAR 5V 100MA DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2950ACDT-5RKGOSDKR-ND | 019746-LP2950ACDT-5RKG | 776-LP2950ACDT-5RKG | LP2950ACDT-5RKG | LP2950ACDT-5RKG | LP2950ACDT-5RKG | LP2950ACDT-5RKG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP2950ACDT-5RKG | 5V 100mA 30V DPAK LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; DPAK-3 | Other; DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |