Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2950CDT-5.0

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2950CDT-5.0NS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2950CDT-5.0NS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2950CDT-5.0NS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2950CDT-5.0 - 1202750-LP2950CDT-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2950CDT-5.0
1202750-LP2950CDT-5.0
PMIC - PMIC - Voltage Regulators - Linear - LP2950CDT-5.0 1202750-LP2950CDT-5.0
Manufacturer: Texas Instruments Win Source Part Number: 1202750-LP2950CDT-5. 0 Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: TO-252-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Maximum Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Family Part Number: LP2950 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 0.6V at 100mA Current - Quiescent (Iq): 120μA

Manufacturer: Texas Instruments
Win Source Part Number: 1202750-LP2950CDT-5.0
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: TO-252-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Maximum Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Family Part Number: LP2950
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.6V at 100mA
Current - Quiescent (Iq): 120μA

Buy Now
Voltage Regulators - Linear - LP2950CDT-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2950CDT-5.0
Voltage Regulators - Linear LP2950CDT-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear - LP2950CDT-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2950CDT-5.0
Voltage Regulators - Linear LP2950CDT-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2950CDT-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2950CDT-5.0
PMIC - Voltage Regulators - Linear LP2950CDT-5.0
IC REG LINEAR 5V 100MA TO252-3

IC REG LINEAR 5V 100MA TO252-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2950CDT-5.0NS-ND 1202750-LP2950CDT-5.0 LP2950CDT-5.0 LP2950CDT-5.0 LP2950CDT-5.0
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2950CDT-5.0 Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1917009 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details
Motor Drivers, Controllers - A4954ELPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
Power Management IC - 713-BQ24312DSGR - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3333ARM-3-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details