Manufacturer: Texas Instruments
Win Source Part Number: 923489-LMS1585ACS-AD
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DDPAK/TO-263-3
Package: Tube
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LMS1585
Categories: Integrated Circuits (ICs)
Case / Package: DDPAK/TO-263-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *LMS1585ACS-ADJ, LMS1585ACS-ADJ, LMS1585ACS-ADJ-ND, LMS1585ACS-ADJ-NDR
1.225 V-1.275V ADJUSTABLE POSITIVE LDO REGULATOR, 1.4V DROPOUT, PSSO3, ROHS COMPLIANT, TO-263, 3 PIN Product overview: LMS1585ACS-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.225 V, 1.275V, 1.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.225 V, 1.275V, 1.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1585ACS-ADJ/N
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DDPAK/TO-263-3
IC REG LIN POS ADJ 5A DDPAK
IC REG LIN POS ADJ 5A DDPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 923489-LMS1585ACS-ADJ/NOPB | 776-LMS1585ACS-ADJ/NOPB | LMS1585ACS-ADJ/NOPB-ND | LMS1585ACS-ADJ/NOPB | LMS1585ACS-ADJ/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LMS1585ACS-ADJ/NOPB | 1.225 V 1.275V 1.4V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Package Type | DPAK; TO-263; Other; DDPAK/TO-263-3 | Other; TO-263-4 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | ||
| Life Cycle Stage | PhaseOut; Obsolete | ||||
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 C (32 F) | 0 to 125 C (32 to 257 F) | ||
| Output Voltage | 5.6 volts | 1.25 to 11.6 volts | 1.25 volts |