Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LMR51420XFDDCR

Description
IC REG BUCK ADJ 2A SOT23
Request a Quote Datasheet
Description
IC REG BUCK ADJ 2A SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-LMR51420XFDDCRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR51420XFDDCRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR51420XFDDCRCT-ND
IC REG BUCK ADJ 2A SOT23

IC REG BUCK ADJ 2A SOT23

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LMR51420XFDDCRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR51420XFDDCRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR51420XFDDCRTR-ND
IC REG BUCK ADJ 2A SOT23

IC REG BUCK ADJ 2A SOT23

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LMR51420XFDDCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR51420XFDDCRDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR51420XFDDCRDKR-ND
IC REG BUCK ADJ 2A SOT23

IC REG BUCK ADJ 2A SOT23

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1338939-LMR51420XFDDCR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1338939-LMR51420XFDDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1338939-LMR51420XFDDCR
Win Source Part Number: 1338939-LMR51420XFDD CR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Series: SIMPLE SWITCHER® Package: Tape & Reel Standard Package: 3,000 Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 34.2V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: SOT-23-THIN Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable

Win Source Part Number: 1338939-LMR51420XFDDCR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Series: SIMPLE SWITCHER®
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 34.2V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: SOT-23-THIN
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR51420XFDDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR51420XFDDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR51420XFDDCR
IC REG BUCK ADJ 2A SOT23-THIN

IC REG BUCK ADJ 2A SOT23-THIN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LMR51420XFDDCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR51420XFDDCR
Voltage Regulators - DC DC Switching Regulators LMR51420XFDDCR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR51420XFDDCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LMR51420XFDDCR
Voltage Regulators - DC DC Switching Regulators LMR51420XFDDCR
SIMPLE SWITCHER POWER CONVERTER

SIMPLE SWITCHER POWER CONVERTER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-LMR51420XFDDCRCT-ND 1338939-LMR51420XFDDCR LMR51420XFDDCR LMR51420XFDDCR LMR51420XFDDCR
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; Tape & Reel SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 34.2 volts 0.6000 volts 0.6000 to 34.2 volts 0.6000 volts
Unlock Full Specs
to access all available technical data