Single Output, 100mA, Fixed(5V), Wide Vin Range, RESET Flag 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 082937-LP2951-50DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.38V @ 100mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 100mA
Family Name: LP2951
Output Voltage: 5V, 1.235 V to 30 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.235V (5V)
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 120μA to 14mA
Maximum Output Voltage: 30V
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TS2951CS30 RL; TS2951CS33 RL; TS2951CS50 RL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
100-mA, 30-V, low-dropout voltage regulator with power good & enable 8-SOIC -40 to 125 Product overview: LP2951-50DRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-50DRG4 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC
LDO Voltage Regulators Adj Micropwr Vltg Reg
IC REG LIN POS ADJ 100MA 8SOIC
IC REG LIN POS ADJ 100MA 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2951-50DRG4 | 082937-LP2951-50DRG4 | 776-LP2951-50DRG4 | LP2951-50DRG4-ND | LP2951-50DRG4 | LP2951-50DRG4 | LP2951-50DRG4 |
| Product Name | LP2951-50 Single Output, 100mA, Fixed(5V), Wide Vin Range, RESET Flag | PMIC - PMIC - Voltage Regulators - Linear - LP2951-50DRG4 | SOIC Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | |||
| Package Type | Other; SOIC,SON | SOIC; Other; 8-SOIC | Other; D | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 5 volts | 1.24 to 5 volts | 30 volts | 1.24 to 30 volts | 1.24 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |