Texas Instruments LMS1587 3A Low Dropout Fast Response Regulators LMS1587CS-3.3

Description
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet
Description
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMS1587 3A Low Dropout Fast Response Regulators - LMS1587CS-3.3 - Texas Instruments
Dallas, TX, United States
LMS1587 3A Low Dropout Fast Response Regulators
LMS1587CS-3.3
LMS1587 3A Low Dropout Fast Response Regulators LMS1587CS-3.3
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125

3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS1587CS-3.3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS1587CS-3.3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS1587CS-3.3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Buy Now Datasheet
Singapore, Singapore
3A Voltage Regulator IC
776-LMS1587CS-3.3
3A Voltage Regulator IC 776-LMS1587CS-3.3
3A Fixed / Adjustable Output Linear Regulator 3-DDPAK/TO-263 0 to 125 Product overview: LMS1587CS-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587CS-3.3 can be used for catalog matching and distributor lookup.

3A Fixed / Adjustable Output Linear Regulator 3-DDPAK/TO-263 0 to 125 Product overview: LMS1587CS-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587CS-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMS1587CS-3.3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 1.3V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 3.3V, 1.3V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CS-3.3 - 1201920-LMS1587CS-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CS-3.3
1201920-LMS1587CS-3.3
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CS-3.3 1201920-LMS1587CS-3.3
Manufacturer: Texas Instruments Win Source Part Number: 1201920-LMS1587CS-3. 3 Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 3A Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-3 Temperature Range - Operating: 0°C ~ 125°C PSRR: 72dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Maximum Supply Current: 13mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: LMS1587 Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 13V Maximum Dropout Voltage: 1.3V at 3A Current - Quiescent (Iq): 7mA

Manufacturer: Texas Instruments
Win Source Part Number: 1201920-LMS1587CS-3.3
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Maximum Supply Current: 13mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: LMS1587
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 13V
Maximum Dropout Voltage: 1.3V at 3A
Current - Quiescent (Iq): 7mA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LMS1587CS-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LMS1587CS-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LMS1587CS-3.3
IC REG LIN 3.3V 3A DDPAK/TO263-3

IC REG LIN 3.3V 3A DDPAK/TO263-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LMS1587CS-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LMS1587CS-3.3
PMIC - Voltage Regulators - Linear LMS1587CS-3.3
IC REG LIN 3.3V 3A DDPAK/TO263-3

IC REG LIN 3.3V 3A DDPAK/TO263-3

Supplier's Site Datasheet
Voltage Regulators - Linear - LMS1587CS-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LMS1587CS-3.3
Voltage Regulators - Linear LMS1587CS-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Buy Now
Voltage Regulators - Linear - LMS1587CS-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LMS1587CS-3.3
Voltage Regulators - Linear LMS1587CS-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Buy Now Datasheet
IC REG LIN 3.3V 3A DDPAK/TO263-3 - 815-LMS1587CS-3.3 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 3.3V 3A DDPAK/TO263-3
815-LMS1587CS-3.3
IC REG LIN 3.3V 3A DDPAK/TO263-3 815-LMS1587CS-3.3
IC REG LIN 3.3V 3A DDPAK/TO263-3

IC REG LIN 3.3V 3A DDPAK/TO263-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LMS1587CS-3.3 LMS1587CS-3.3-ND 776-LMS1587CS-3.3 LMS1587CS-3.3 1201920-LMS1587CS-3.3 LMS1587CS-3.3 LMS1587CS-3.3 LMS1587CS-3.3 LMS1587CS-3.3 815-LMS1587CS-3.3
Product Name LMS1587 3A Low Dropout Fast Response Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LMS1587CS-3.3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear IC REG LIN 3.3V 3A DDPAK/TO263-3
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; TO-263 Other; SMSIP3H DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 5.75 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 to ? volts 3.3 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24073RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Comparators - AMC23C10DWVR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2003PN - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Management IC - 713-BQ27421YZFR-G1B - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.8 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers