DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Handheld/Mobile Devices PMIC 16-WQFN (4x4) | |
| Handheld/Mobile Devices PMIC 36-DSBGA | |
| Handheld/Mobile Devices PMIC 36-WQFN (6x6) | |
| IC REG LINEAR 0.9V 500MA 6-WSON | |
| IC REG LINEAR 1.2V 500MA 6-WSON | |
| IC REG LINEAR 1.5V 150MA 6-WSON | |
| IC REG LINEAR 1.8V 500MA 6-WSON | |
| IC REG LINEAR 2.5V 500MA 6-WSON | |
| IC REG LINEAR 3.3V 500MA 6-WSON | |
| IC REG LINEAR 3V 500MA 6-WSON | |
| IC REG LINEAR 5V 500MA 6-WSON | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 10-WSON (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.2x2.5) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.92x3.29) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2.92x3.29) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (0.65x0.65) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA (0.71x0.71) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (1.41x1.08) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-DSBGA (1.56x1.56) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-SON (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-WSON (3x3) |
| << Prev | Next >> |