3.3V LDO Regulator, 100mA, 30V In, 1% Acc, PDIP Product overview: LP2951CN-3.3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951CN-3.3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 779677-LP2951CN-3.3G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 100mA
Family Name: LP2951
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA ~ 12mA
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-PDIP
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 0.45V @ 100mA
Alternative Parts (Cross-Reference): MCP1790T3302E/DB; LM3490IM5-3.3/NOPB; MAX5091BASA+T; LP2950ACN-L-3.3;
Introduction Date: June 11, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-PDIP
IC REG LINEAR 3.3V 100MA 8DIP
LDO Voltage Regulators ANA 100mA 3.3V LDO VREG
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-PDIP
IC REG LINEAR 3.3V 100MA 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP2951CN-3.3G | 779677-LP2951CN-3.3G | LP2951CN-3.3G-ND | LP2951CN-3.3G | LP2951CN-3.3G | LP2951CN-3.3G | LP2951CN-3.3G |
| Product Name | 3.3V 100mA 30V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2951CN-3.3G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; PDIP | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| Dropout Voltage | 0.3500 volts | 0.4500 volts | 0.4500 volts |