Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-MSOP
IC REG LINEAR 3V 100MA MICRO8
IC REG LINEAR 3V 100MA MICRO8
IC REG LINEAR 3V 100MA MICRO8
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-MSOP
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2951CDM-3.0R2-ND | 598-LP2951CDM-3.0R2 | LP2951CDM-3.0R2 | LP2951CDM-3.0R2 | LP2951CDM-3.0R2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 3V 100MA MICRO8 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Input Overcurrent Protection |