Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag 8-SOIC -40 to 125
Fixed Positive LDO Regulator, 3.3V, 0.6V Dropout, BIPolar, PDSO8
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC
3.3V LDO Regulator, 100mA, 30V In, 380mV Dropout, 8-SOIC Product overview: LP2951-33D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-33D can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Adj Micropwr Vltg Reg
IC REG LIN POS ADJ 100MA 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2951-33D | LP2951-33D | 296-26121-5-ND | 776-LP2951-33D | LP2951-33D | LP2951-33D |
| Product Name | LP2951-33 Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 100mA 30V SOIC LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | |||
| Package Type | Other; SOIC,SON | SOIC; Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | ||||
| Output Voltage | 3.3 volts | 1.24 to 30 volts | 3.3 volts | 1.24 volts |