The LP2950CDT-3.3 is a 3.3-V fixed-output micropower voltage regulator from the LP2950-N series, designed for battery-powered systems with low quiescent current (75 µA typical) and low dropout voltage (380 mV at 100 mA). It is available in the TO-252 package, measuring 9.91 mm × 6.58 mm, and supports an input voltage range of 2.3 V to 30 V with ensured 100-mA output current. The device includes current and thermal limiting, and is stable with low-ESR output capacitors. It operates from -40 °C to 125 °C and meets the stated electrical characteristics for fixed 3.3-V output with ±1% tolerance.
Series of Adjustable Micropower Voltage Regulators 3-TO-252 -40 to 125
Fixed Positive LDO Regulator, 3.3V, 0.6V Dropout, BIPolar, PSSO2
Fixed Positive LDO Regulator, 3.3V, 0.6V Dropout, BIPolar, PSSO2
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3
LDO Voltage Regulators Series of Fixed Micropower Voltage Regulators 3-TO-252 -40 to 125
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2950CDT-3.3 | LP2950CDT-3.3 | LP2950CDT-3.3-ND | LP2950CDT-3.3 | LP2950CDT-3.3 |
| Product Name | LP2950-N Series of Adjustable Micropower Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-252,TO-92 | DPAK; Other; TO-252-3, DPak | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | |||
| Output Voltage | 3 to 5 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps |