onsemi 3.3V 0.45V SOIC LDO Voltage Regulator IC LP2951CD-3.3R2

Description
3.3V FIXED POSITIVE LDO REGULATOR, 0.45V DROPOUT, PDSO8, SOIC-8 Product overview: LP2951CD-3.3R2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.45V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951CD-3.3R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V FIXED POSITIVE LDO REGULATOR, 0.45V DROPOUT, PDSO8, SOIC-8 Product overview: LP2951CD-3.3R2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.45V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951CD-3.3R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 0.45V SOIC LDO Voltage Regulator IC
776-LP2951CD-3.3R2
3.3V 0.45V SOIC LDO Voltage Regulator IC 776-LP2951CD-3.3R2
3.3V FIXED POSITIVE LDO REGULATOR, 0.45V DROPOUT, PDSO8, SOIC-8 Product overview: LP2951CD-3.3R2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.45V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951CD-3.3R2 can be used for catalog matching and distributor lookup.

3.3V FIXED POSITIVE LDO REGULATOR, 0.45V DROPOUT, PDSO8, SOIC-8 Product overview: LP2951CD-3.3R2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.45V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951CD-3.3R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2951CD-3.3R2 - 814163-LP2951CD-3.3R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2951CD-3.3R2
814163-LP2951CD-3.3R2
PMIC - PMIC - Voltage Regulators - Linear - LP2951CD-3.3R2 814163-LP2951CD-3.3R2
Manufacturer: ON Semiconductor Win Source Part Number: 814163-LP2951CD-3.3R 2 Packaging: Reel Mounting Style: SMD Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 30V Protection Features: Over Current, Over Temperature Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.45V at 100mA Current - Quiescent (Iq): 120μA Part Number Series: LP2951 Current - Supply (Maximum): 12mA

Manufacturer: ON Semiconductor
Win Source Part Number: 814163-LP2951CD-3.3R2
Packaging: Reel
Mounting Style: SMD
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 30V
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.45V at 100mA
Current - Quiescent (Iq): 120μA
Part Number Series: LP2951
Current - Supply (Maximum): 12mA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951CD-3.3R2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951CD-3.3R2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951CD-3.3R2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2951CD-3.3R2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2951CD-3.3R2
PMIC - Voltage Regulators - Linear LP2951CD-3.3R2
IC REG LINEAR 3.3V 100MA 8SOIC

IC REG LINEAR 3.3V 100MA 8SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2951CD-3.3R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2951CD-3.3R2
Voltage Regulators - Linear LP2951CD-3.3R2
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2951CD-3.3R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2951CD-3.3R2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2951CD-3.3R2
IC REG LINEAR 3.3V 100MA 8SOIC

IC REG LINEAR 3.3V 100MA 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LP2951CD-3.3R2 814163-LP2951CD-3.3R2 LP2951CD-3.3R2-ND LP2951CD-3.3R2 LP2951CD-3.3R2 LP2951CD-3.3R2
Product Name 3.3V 0.45V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2951CD-3.3R2 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Output Voltage 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
IQ 1.20E-4 amps 1.20E-4 amps 1.20E-4 amps 1.20E-4 amps
Unlock Full Specs
to access all available technical data