Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN
IC REG BUCK ADJ 5.5A 22VQFN
IC REG BUCK ADJ 5.5A 22VQFN
Switching Voltage Regulators 3.5A /5.5A, 36V Synch, 400kHz
IC REG BUCK ADJ 5.5A 22VQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47486-6-ND | LMS3655MQRNLTQ1 | LMS3655MQRNLTQ1 | LMS3655MQRNLTQ1 | LMS3655MQRNLTQ1 | LMS3655MQRNLTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 22-PowerVFQFN | Other; 22-VFQFN | Other; 22-VFQFN | |||
| Output Voltage | 1 to 15 volts | 1 volts | 1 volts | 1 to 15 volts | ||
| IOUT | 5.5 amps | 5.5 amps | 5.5 amps | 5.5 amps | 5.5 amps |