Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1317557-LMS3655MMRNL
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount, Wettable Flank
Current - Output: 5.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 500kHz
Voltage - Output (Max): 15V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.5V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: No
Supplier Device Package: 22-VQFN-HR (5x4)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 22-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47420-6,296-4742
Base Product Number: LMS3655
RoHS Status: ROHS3 Compliant
IC REG BUCK ADJ 5.5A 22VQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN
IC REG BUCK ADJ 5.5A 22VQFN
IC REG BUCK ADJ 5.5A 22VQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47420-2-ND | 1317557-LMS3655MMRNLT | LMS3655MMRNLT | LMS3655MMRNLT | LMS3655MMRNLT | LMS3655MMRNLT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 22-PowerVFQFN | Other; 22-VFQFN | Other; 22-VFQFN | Other; 22-VFQFN | ||
| Output Voltage | 1 to 15 volts | 1 to 15 volts | 1 volts | 1 volts | ||
| IOUT | 5.5 amps | 5.5 amps | 5.5 amps | 5.5 amps | 5.5 amps |