Texas Instruments LMS1587 3A Low Dropout Fast Response Regulators LMS1587ISX-ADJ

Description
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMS1587 3A Low Dropout Fast Response Regulators - LMS1587ISX-ADJ - Texas Instruments
Dallas, TX, United States
LMS1587 3A Low Dropout Fast Response Regulators
LMS1587ISX-ADJ
LMS1587 3A Low Dropout Fast Response Regulators LMS1587ISX-ADJ
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 -40 to 125

3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36287-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36287-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36287-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-3

Buy Now Datasheet
Singapore, Singapore
1.225 V 1.275 V 1.3 V LDO Voltage Regulator IC
776-LMS1587ISX-ADJ
1.225 V 1.275 V 1.3 V LDO Voltage Regulator IC 776-LMS1587ISX-ADJ
IC VREG 1.225 V-1.275 V ADJUSTABLE POSITIVE LDO REGULATOR, 1.3 V DROPOUT, PSSO3, TO-263, 3 PIN, Adjustable Positive Single Output LDO Regulator Product overview: LMS1587ISX-ADJ from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.225 V, 1.275 V, 1.3 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.225 V, 1.275 V, 1.3 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587ISX-ADJ can be used for catalog matching and distributor lookup.

IC VREG 1.225 V-1.275 V ADJUSTABLE POSITIVE LDO REGULATOR, 1.3 V DROPOUT, PSSO3, TO-263, 3 PIN, Adjustable Positive Single Output LDO Regulator Product overview: LMS1587ISX-ADJ from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.225 V, 1.275 V, 1.3 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.225 V, 1.275 V, 1.3 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587ISX-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - LMS1587ISX-ADJ - 1201930-LMS1587ISX-ADJ - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LMS1587ISX-ADJ
1201930-LMS1587ISX-ADJ
Newest Parts - LMS1587ISX-ADJ 1201930-LMS1587ISX-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1201930-LMS1587ISX-A DJ Packaging: Reel Mounting Style: SMD Output Type: Adjustable Output Current: 3A Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 72dB (120Hz) Maximum Output Voltage: 11.7V Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Maximum Supply Current: 13mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: LMS1587 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.25V Voltage - Input (Maximum): 13V Maximum Dropout Voltage: 1.3V at 3A Current - Quiescent (Iq): 7mA

Manufacturer: Texas Instruments
Win Source Part Number: 1201930-LMS1587ISX-ADJ
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 72dB (120Hz)
Maximum Output Voltage: 11.7V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Maximum Supply Current: 13mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: LMS1587
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 13V
Maximum Dropout Voltage: 1.3V at 3A
Current - Quiescent (Iq): 7mA

Buy Now
 - LMS1587ISX-ADJ - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.225V Min, 1.275V Max, 1.3V Dropout, BIPolar, PSSO3

Adjustable Positive LDO Regulator, 1.225V Min, 1.275V Max, 1.3V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LMS1587ISX-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LMS1587ISX-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LMS1587ISX-ADJ
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - LMS1587ISX-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LMS1587ISX-ADJ
PMIC - Voltage Regulators - Linear LMS1587ISX-ADJ
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LMS1587ISX-ADJ 296-36287-2-ND 776-LMS1587ISX-ADJ 1201930-LMS1587ISX-ADJ LMS1587ISX-ADJ LMS1587ISX-ADJ LMS1587ISX-ADJ
Product Name LMS1587 3A Low Dropout Fast Response Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.225 V 1.275 V 1.3 V LDO Voltage Regulator IC Newest Parts - LMS1587ISX-ADJ Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Other; SMSIP3H
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 5.75 volts 1.25 to 11.7 volts 11.7 volts 1.25 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data