Series of Adjustable Micropower Voltage Regulators 8-PDIP -40 to 125
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-PDIP
Fixed/Adjustable Positive LDO Regulator, 1.24V Min, 29V Max, 0.6V Dropout, BIPolar, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1202784-LP2951ACN
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-DIP
Maximum Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: LP2951
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.235V (5V)
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.6V at 100mA
Current - Quiescent (Iq): 120μA
IC REG LIN POS ADJ 100MA 8DIP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2951ACN | 296-36354-5-ND | LP2951ACN | 1202784-LP2951ACN | LP2951ACN |
| Product Name | LP2951-N Series of Adjustable Micropower Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Newest Parts - LP2951ACN | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | Other; SOIC,VSSOP,PDIP,WSON | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; DIP8 | DIP; Other; 8-DIP | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | |
| Output Voltage | 1.24 to 29 volts | 1.24 to 29 volts | 29 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |