Texas Instruments LP2951-N Series of Adjustable Micropower Voltage Regulators LP2951CSD-3.3/NOPB

Description
Series of Adjustable Micropower Voltage Regulators 8-WSON -40 to 125
Request a Quote
Description
Series of Adjustable Micropower Voltage Regulators 8-WSON -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2951-N is a micropower voltage regulator with a fixed 3.3-V output, designed for battery-powered systems requiring low quiescent current and low dropout voltage. It is available in an 8-pin WSON package measuring 4.00 mm × 4.00 mm, with an operating temperature range of -40°C to 125°C. The device features an error flag output for undervoltage detection, a logic-compatible shutdown input, and stable operation with low-ESR capacitors. It provides an initial output voltage tolerance of ±0.5% and maintains tight load and line regulation. The regulator delivers up to 100 mA of output current with a typical dropout voltage of 380 mV at full load and a quiescent current of 75 µA.

Datasheet Summary
Powered by GS/AI

The LP2951-N is a micropower voltage regulator with a fixed 3.3-V output, designed for battery-powered systems requiring low quiescent current and low dropout voltage. It is available in an 8-pin WSON package measuring 4.00 mm × 4.00 mm, with an operating temperature range of -40°C to 125°C. The device features an error flag output for undervoltage detection, a logic-compatible shutdown input, and stable operation with low-ESR capacitors. It provides an initial output voltage tolerance of ±0.5% and maintains tight load and line regulation. The regulator delivers up to 100 mA of output current with a typical dropout voltage of 380 mV at full load and a quiescent current of 75 µA.

Suppliers

Company
Product
Description
Supplier Links
LP2951-N Series of Adjustable Micropower Voltage Regulators - LP2951CSD-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LP2951-N Series of Adjustable Micropower Voltage Regulators
LP2951CSD-3.3/NOPB
LP2951-N Series of Adjustable Micropower Voltage Regulators LP2951CSD-3.3/NOPB
Series of Adjustable Micropower Voltage Regulators 8-WSON -40 to 125

Series of Adjustable Micropower Voltage Regulators 8-WSON -40 to 125

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LP2951CSD-3.3/NOPB
Voltage Regulator IC 776-LP2951CSD-3.3/NOPB
100-mA, 30-V, low-dropout voltage regulator with power good & enable 8-WSON -40 to 125 Product overview: LP2951CSD-3.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951CSD-3.3/NO PB can be used for catalog matching and distributor lookup.

100-mA, 30-V, low-dropout voltage regulator with power good & enable 8-WSON -40 to 125 Product overview: LP2951CSD-3.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951CSD-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40337-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40337-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40337-2-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40337-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40337-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40337-1-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40337-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40337-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40337-6-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2951CSD-3.3/NOPB - 1202812-LP2951CSD-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2951CSD-3.3/NOPB
1202812-LP2951CSD-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2951CSD-3.3/NOPB 1202812-LP2951CSD-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1202812-LP2951CSD-3. 3/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-WDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Configuration: Positive Output Current: 100mA Family Name: LP2951 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 120μA ~ 14mA Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (4x4) Voltage Input MAX: 30V Voltage Dropout (Maximum): 0.6V @ 100mA Alternative Parts (Cross-Reference): MAX15007AATT+TW; MAX5091BATA+; MAX15006AATT+; Introduction Date: June 01, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1202812-LP2951CSD-3.3/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Configuration: Positive
Output Current: 100mA
Family Name: LP2951
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA ~ 14mA
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WSON (4x4)
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 0.6V @ 100mA
Alternative Parts (Cross-Reference): MAX15007AATT+TW; MAX5091BATA+; MAX15006AATT+;
Introduction Date: June 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2951CSD-3.3/NOPB
LDO Voltage Regulators LP2951CSD-3.3/NOPB
LDO Voltage Regulators Adj MicroPwr Vtg Reg

LDO Voltage Regulators Adj MicroPwr Vtg Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951CSD-3.3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951CSD-3.3/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951CSD-3.3/NOPB
IC REG LIN POS ADJ 100MA 8WSON

IC REG LIN POS ADJ 100MA 8WSON

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2951CSD-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2951CSD-3.3/NOPB
Voltage Regulators - Linear LP2951CSD-3.3/NOPB
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2951CSD-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2951CSD-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2951CSD-3.3/NOPB
IC REG LIN POS ADJ 100MA 8WSON

IC REG LIN POS ADJ 100MA 8WSON

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2951CSD-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2951CSD-3.3/NOPB
PMIC - Voltage Regulators - Linear LP2951CSD-3.3/NOPB
IC REG LIN POS ADJ 100MA 8WSON

IC REG LIN POS ADJ 100MA 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP2951CSD-3.3/NOPB 776-LP2951CSD-3.3/NOPB 296-40337-2-ND 1202812-LP2951CSD-3.3/NOPB LP2951CSD-3.3/NOPB LP2951CSD-3.3/NOPB LP2951CSD-3.3/NOPB LP2951CSD-3.3/NOPB LP2951CSD-3.3/NOPB
Product Name LP2951-N Series of Adjustable Micropower Voltage Regulators Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2951CSD-3.3/NOPB LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Fixed; Adjustable / Variable Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Adjustable (Fixed) Adjustable / Variable; Adjustable (Fixed)
Package Type Other; SOIC,VSSOP,PDIP,WSON Other; 8-WDFN Exposed Pad Other; 8-WDFN Exposed Pad Other; 8-WDFN Exposed Pad Other; 8-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.24 to 29 volts 30 volts 1.24 to 29 volts 3.3 volts 1.24 volts 1.24 to 29 volts 1.24 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25120YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24600RVAR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2003STR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - ATL431AIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details