Texas Instruments LMS1587 3A Low Dropout Fast Response Regulators LMS1587CT-3.3/NOPB

Description
3A Low Dropout Fast Response Regulators 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3A Low Dropout Fast Response Regulators 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMS1587 3A Low Dropout Fast Response Regulators - LMS1587CT-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LMS1587 3A Low Dropout Fast Response Regulators
LMS1587CT-3.3/NOPB
LMS1587 3A Low Dropout Fast Response Regulators LMS1587CT-3.3/NOPB
3A Low Dropout Fast Response Regulators 3-TO-220 0 to 125

3A Low Dropout Fast Response Regulators 3-TO-220 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CT-3.3/NOPB - 019570-LMS1587CT-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CT-3.3/NOPB
019570-LMS1587CT-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CT-3.3/NOPB 019570-LMS1587CT-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019570-LMS1587CT-3.3 /NOPB Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.15V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 7mA to 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019570-LMS1587CT-3.3/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.15V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.3V @ 3A
Operating Supply Current: 7mA to 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TO-220 LDO Voltage Regulator IC
776-LMS1587CT-3.3/NOPB
TO-220 LDO Voltage Regulator IC 776-LMS1587CT-3.3/NOPB
3-A, 13-V, linear voltage regulator 3-TO-220 0 to 125 Product overview: LMS1587CT-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587CT-3.3/NO PB can be used for catalog matching and distributor lookup.

3-A, 13-V, linear voltage regulator 3-TO-220 0 to 125 Product overview: LMS1587CT-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587CT-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMS1587CT-3.3/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 1.3V Dropout, BIPolar, PSFM3

Fixed Positive LDO Regulator, 3.3V, 1.3V Dropout, BIPolar, PSFM3

Supplier's Site Datasheet
 - LMS1587CT-3.3/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 1.3V Dropout, BIPolar, PSFM3

Fixed Positive LDO Regulator, 3.3V, 1.3V Dropout, BIPolar, PSFM3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS1587CT-3.3/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS1587CT-3.3/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS1587CT-3.3/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3

Buy Now Datasheet
Voltage Regulators - Linear - LMS1587CT-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LMS1587CT-3.3/NOPB
Voltage Regulators - Linear LMS1587CT-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
LMS1587CT-3.3/NOPB
LDO Voltage Regulators LMS1587CT-3.3/NOPB
LDO Voltage Regulators 3A LDO Fast Response Reg

LDO Voltage Regulators 3A LDO Fast Response Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LMS1587CT-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LMS1587CT-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LMS1587CT-3.3/NOPB
IC REG LINEAR 3.3V 3A TO220-3

IC REG LINEAR 3.3V 3A TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LMS1587CT-3.3/NOPB 019570-LMS1587CT-3.3/NOPB 776-LMS1587CT-3.3/NOPB LMS1587CT-3.3/NOPB LMS1587CT-3.3/NOPB-ND LMS1587CT-3.3/NOPB LMS1587CT-3.3/NOPB LMS1587CT-3.3/NOPB
Product Name LMS1587 3A Low Dropout Fast Response Regulators PMIC - PMIC - Voltage Regulators - Linear - LMS1587CT-3.3/NOPB TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-3 Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 5.75 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24296MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24113RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details