The LMS1587IT-1.5 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 1.5V with a maximum output current of 3A. It operates over a temperature range of -40°C to 125°C, making it suitable for various applications, including low voltage microprocessor supplies. The device features a low dropout voltage of 1.2V and offers excellent line and load regulation, with typical values of 0.005% and 0.05%, respectively. It includes built-in current limiting and thermal protection for enhanced reliability. The LMS1587IT-1.5 is available in a TO-220 package, which facilitates easy integration into electronic designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3
Fixed Positive LDO Regulator, 1.5V, 1.3V Dropout, BIPolar, PSFM3
1.5V FIXED POSITIVE LDO REGULATOR, 1.3V DROPOUT, PSFM3, TO-220, 3 PIN Product overview: LMS1587IT-1.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1.3V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.3V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587IT-1.5 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 3A TO220-3
IC REG LINEAR 1.5V 3A TO220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LMS1587IT-1.5-ND | LMS1587IT-1.5 | 776-LMS1587IT-1.5 | LMS1587IT-1.5 | LMS1587IT-1.5 | LMS1587IT-1.5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 1.3V TO-220 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | Other; SIP3 | Other; TO-220-3 | TO-220; Other; TO-220-3 | ||
| Special Features | Input Overcurrent Protection |