Texas Instruments LP2950-50 Single Output LDO, 100mA, Fixed(5.0V), Wide Vin Range LP2950-50LPRE3

Description
Single Output LDO, 100mA, Fixed(5.0V), Wide Vin Range 3-TO-92 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(5.0V), Wide Vin Range 3-TO-92 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2950-50 Single Output LDO, 100mA, Fixed(5.0V), Wide Vin Range - LP2950-50LPRE3 - Texas Instruments
Dallas, TX, United States
LP2950-50 Single Output LDO, 100mA, Fixed(5.0V), Wide Vin Range
LP2950-50LPRE3
LP2950-50 Single Output LDO, 100mA, Fixed(5.0V), Wide Vin Range LP2950-50LPRE3
Single Output LDO, 100mA, Fixed(5.0V), Wide Vin Range 3-TO-92 -40 to 125

Single Output LDO, 100mA, Fixed(5.0V), Wide Vin Range 3-TO-92 -40 to 125

Buy Now Datasheet
 - LP2950-50LPRE3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PBCY3

Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PBCY3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2950-50LPRE3 - 1202739-LP2950-50LPRE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2950-50LPRE3
1202739-LP2950-50LPRE3
PMIC - PMIC - Voltage Regulators - Linear - LP2950-50LPRE3 1202739-LP2950-50LPRE3
Manufacturer: Texas Instruments Win Source Part Number: 1202739-LP2950-50LPR E3 Packaging: Reel - TR Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 100mA Family Name: LP2950 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 120μA ~ 14mA Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: TO-92-3 Voltage Input MAX: 30V Voltage Dropout (Maximum): 0.6V @ 100mA Alternative Parts (Cross-Reference): LM2931AZ5X; LM2931BZ50R; LM2931AZ5; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Consumer Electronics, Industrial, Multimedia, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1202739-LP2950-50LPRE3
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 100mA
Family Name: LP2950
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA ~ 14mA
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-92-3
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 0.6V @ 100mA
Alternative Parts (Cross-Reference): LM2931AZ5X; LM2931BZ50R; LM2931AZ5;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Consumer Electronics, Industrial, Multimedia, Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP2950-50LPRE3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP2950-50LPRE3TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP2950-50LPRE3TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP2950-50LPRE3CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP2950-50LPRE3CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP2950-50LPRE3CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
Low-Power 5V 100mA 30V LDO Voltage Regulator IC
776-LP2950-50LPRE3
Low-Power 5V 100mA 30V LDO Voltage Regulator IC 776-LP2950-50LPRE3
5V LDO Regulator, 100mA, 30V In, Low IQ, TO-92 Product overview: LP2950-50LPRE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 5V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950-50LPRE3 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 100mA, 30V In, Low IQ, TO-92 Product overview: LP2950-50LPRE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 5V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950-50LPRE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 6616799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616799
Voltage Regulators 6616799
Reg LDO Lin Fix Pos 5V 0.1A 3-Pin TO-92

Reg LDO Lin Fix Pos 5V 0.1A 3-Pin TO-92

Supplier's Site
Voltage Regulators - 6616799P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616799P
Voltage Regulators 6616799P
Reg LDO Lin Fix Pos 5V 0.1A 3-Pin TO-92

Reg LDO Lin Fix Pos 5V 0.1A 3-Pin TO-92

Supplier's Site
Voltage Regulators - 9223533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9223533
Voltage Regulators 9223533
Reg LDO Lin Fix Pos 5V 0.1A 3-Pin TO-92

Reg LDO Lin Fix Pos 5V 0.1A 3-Pin TO-92

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2950-50LPRE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2950-50LPRE3
PMIC - Voltage Regulators - Linear LP2950-50LPRE3
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2950-50LPRE3
LDO Voltage Regulators LP2950-50LPRE3
LDO Voltage Regulators FIXED MICROPWR VLTG REG

LDO Voltage Regulators FIXED MICROPWR VLTG REG

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2950-50LPRE3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2950-50LPRE3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2950-50LPRE3
LP2950 -FIXED MICROPOWER VOLTAGE

LP2950 -FIXED MICROPOWER VOLTAGE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2950-50LPRE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2950-50LPRE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2950-50LPRE3
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2950-50LPRE3 LP2950-50LPRE3 1202739-LP2950-50LPRE3 296-LP2950-50LPRE3TR-ND 776-LP2950-50LPRE3 6616799 6616799P LP2950-50LPRE3 LP2950-50LPRE3 LP2950-50LPRE3 LP2950-50LPRE3
Product Name LP2950-50 Single Output LDO, 100mA, Fixed(5.0V), Wide Vin Range PMIC - PMIC - Voltage Regulators - Linear - LP2950-50LPRE3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 5V 100mA 30V LDO Voltage Regulator IC Voltage Regulators Voltage Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type Other; TO-92 TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-92-3 TO-92; Other; To-92 TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Shutdown (Inhibit) Pin; Input Overcurrent Protection; Enable Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24072TRGTT - 864489-BQ24072TRGTT - Win Source Electronics
Specs
Package Type Other; 16-VQFN (3x3)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
Power Management IC - 713-BQ24770RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25622ERYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM2940QML-SP 1A Low Dropout Regulator - 5962R8958704VXA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details