Texas Instruments LP2951-50 Single Output, 100mA, Fixed(5V), Wide Vin Range, RESET Flag LP2951-50DRGR

Description
Single Output, 100mA, Fixed(5V), Wide Vin Range, RESET Flag 8-SON -40 to 125
Request a Quote Datasheet
Description
Single Output, 100mA, Fixed(5V), Wide Vin Range, RESET Flag 8-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2951-50 Single Output, 100mA, Fixed(5V), Wide Vin Range, RESET Flag - LP2951-50DRGR - Texas Instruments
Dallas, TX, United States
LP2951-50 Single Output, 100mA, Fixed(5V), Wide Vin Range, RESET Flag
LP2951-50DRGR
LP2951-50 Single Output, 100mA, Fixed(5V), Wide Vin Range, RESET Flag LP2951-50DRGR
Single Output, 100mA, Fixed(5V), Wide Vin Range, RESET Flag 8-SON -40 to 125

Single Output, 100mA, Fixed(5V), Wide Vin Range, RESET Flag 8-SON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2951-50DRGR - 1056101-LP2951-50DRGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2951-50DRGR
1056101-LP2951-50DRGR
PMIC - PMIC - Voltage Regulators - Linear - LP2951-50DRGR 1056101-LP2951-50DRGR
Manufacturer: Texas Instruments Win Source Part Number: 1056101-LP2951-50DRG R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.235V (5V) Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 120μA to 14mA Maximum Output Voltage: 30V Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1056101-LP2951-50DRGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.235V (5V)
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 120μA to 14mA
Maximum Output Voltage: 30V
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29169-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29169-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29169-6-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29169-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29169-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29169-2-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29169-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29169-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29169-1-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SON (3x3)

Buy Now Datasheet
Singapore, Singapore
100mA 30V LDO Voltage Regulator IC
776-LP2951-50DRGR
100mA 30V LDO Voltage Regulator IC 776-LP2951-50DRGR
100mA LDO, 30V, Power Good, Enable, 8-SON Product overview: LP2951-50DRGR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-50DRGR can be used for catalog matching and distributor lookup.

100mA LDO, 30V, Power Good, Enable, 8-SON Product overview: LP2951-50DRGR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-50DRGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP2951-50DRGR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PDSO8

Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2951-50DRGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2951-50DRGR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2951-50DRGR
IC REG LIN POS ADJ 100MA 8SON

IC REG LIN POS ADJ 100MA 8SON

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951-50DRGR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951-50DRGR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951-50DRGR
IC REG LIN POS ADJ 100MA 8SON

IC REG LIN POS ADJ 100MA 8SON

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP2951-50DRGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2951-50DRGR
PMIC - Voltage Regulators - Linear LP2951-50DRGR
IC REG LIN POS ADJ 100MA 8SON

IC REG LIN POS ADJ 100MA 8SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2951-50DRGR 1056101-LP2951-50DRGR 296-29169-6-ND 776-LP2951-50DRGR LP2951-50DRGR LP2951-50DRGR LP2951-50DRGR LP2951-50DRGR
Product Name LP2951-50 Single Output, 100mA, Fixed(5V), Wide Vin Range, RESET Flag PMIC - PMIC - Voltage Regulators - Linear - LP2951-50DRGR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 100mA 30V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable Fixed; Adjustable / Variable Adjustable (Fixed)
Package Type Other; SOIC,SON Other; 8-SON (3x3) Other; 8-WFDFN Exposed Pad Other; SON Other; WSON8 Other; 8-WFDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 5 volts 1.24 to 5 volts 1.24 to 30 volts 5 volts 1.24 volts 1.24 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962-1222402VHA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details
Battery Chargers - BQ25306RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24725RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details