Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A SOT-23-6
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A SOT-23-6
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A SOT-23-6
Win Source Part Number: 1249707-LMR50410Y3FQ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100, SIMPLE SWITCHER®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LMR50410Y3FQDBVR
Base Product Number: LMR50410
AUTOMOTIVE QUALIFIED SIMPLE SWIT
AUTOMOTIVE QUALIFIED SIMPLE SWIT
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A SOT-23-6
IC REG BUCK 3.3V 1A SOT23-6
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LMR50410Y3FQDBVRQ1CT-ND | 1249707-LMR50410Y3FQDBVRQ1 | LMR50410Y3FQDBVRQ1 | LMR50410Y3FQDBVRQ1 | LMR50410Y3FQDBVRQ1 | LMR50410Y3FQDBVRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |