Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5.5A 22-VFQFN
IC REG BUCK 3.3V 5.5A 22VQFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5.5A 22-VFQFN
IC REG BUCK 3.3V 5.5A 22VQFN
Switching Voltage Regulators 3.5A /5.5A, 36V Synchronous, 400kHz, Step-Down Converter 22-VQFN-HR -40 to 150
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-51359-2-ND | LMS36553QRNLTQ1 | LMS36553QRNLTQ1 | LMS36553QRNLTQ1 | LMS36553QRNLTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 22-PowerVFQFN | Other; 22-VFQFN | |||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 5.5 amps | 5.5 amps | 5.5 amps | 5.5 amps |