Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range, RESET Flag 8-SON -40 to 125
100-mA, 30-V, low-dropout voltage regulator with power good & enable 8-SON -40 to 125 Product overview: LP2951-30DRGR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-30DRGR can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3V, 0.6V Dropout, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 019751-LP2951-30DRGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.38V @ 100mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 100mA
Output Voltage: 3V, 1.235 V to 30 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 120μA to 14mA
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SON (3x3)
IC REG LIN POS ADJ 100MA 8SON
LDO Voltage Regulators Sgl Output LDO 100mA,Fixed
30V, 100mA Micropower Voltage Regulators with Shutdown 8-SON -40 to 125
IC REG LIN POS ADJ 100MA 8SON
IC REG LIN POS ADJ 100MA 8SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2951-30DRGR | 776-LP2951-30DRGR | LP2951-30DRGR | 019751-LP2951-30DRGR | 296-36936-2-ND | LP2951-30DRGR | LP2951-30DRGR | 815-LP2951-30DRGR | LP2951-30DRGR | LP2951-30DRGR |
| Product Name | LP2951-30 Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range, RESET Flag | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2951-30DRGR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | 30V, 100mA Micropower Voltage Regulators with Shutdown 8-SON -40 to 125 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable (Fixed) | Fixed; Adjustable / Variable; Adjustable (Fixed) | ||||
| Package Type | Other; SOIC,SON | Other; SON | Other; WSON8 | Other; 8-SON (3x3) | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 1.24 to 30 volts | 1.24 volts | 3 volts | 1.24 volts |