Texas Instruments LMS8117A 1A Low-Dropout Linear Regulator LMS8117AMPX-1.8/NOPB

Description
1A Low-Dropout Linear Regulator 4-SOT-223 0 to 125
Request a Quote
Description
1A Low-Dropout Linear Regulator 4-SOT-223 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMS8117AMPX-1.8/NOPB is a 1-A low-dropout linear regulator in a 4-pin SOT-223 package measuring 3.50 mm by 6.50 mm, with a fixed 1.8-V output voltage, operating from 0°C to 125°C, offering current limiting and thermal protection, and requiring a minimum 10-µF output capacitor for stability.

Datasheet Summary
Powered by GS/AI

The LMS8117AMPX-1.8/NOPB is a 1-A low-dropout linear regulator in a 4-pin SOT-223 package measuring 3.50 mm by 6.50 mm, with a fixed 1.8-V output voltage, operating from 0°C to 125°C, offering current limiting and thermal protection, and requiring a minimum 10-µF output capacitor for stability.

Suppliers

Company
Product
Description
Supplier Links
LMS8117A 1A Low-Dropout Linear Regulator - LMS8117AMPX-1.8/NOPB - Texas Instruments
Dallas, TX, United States
LMS8117A 1A Low-Dropout Linear Regulator
LMS8117AMPX-1.8/NOPB
LMS8117A 1A Low-Dropout Linear Regulator LMS8117AMPX-1.8/NOPB
1A Low-Dropout Linear Regulator 4-SOT-223 0 to 125

1A Low-Dropout Linear Regulator 4-SOT-223 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-38772-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-38772-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-38772-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Buy Now Datasheet
Singapore, Singapore
1.8V 1A 15V LDO Voltage Regulator IC
776-LMS8117AMPX-1.8/NOPB
1.8V 1A 15V LDO Voltage Regulator IC 776-LMS8117AMPX-1.8/NOPB
1.8V 1A LDO Linear Voltage Regulator, 15V In, 1.2V Dropout, SOT-223 Product overview: LMS8117AMPX-1.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS8117AMPX-1.8/ NOPB can be used for catalog matching and distributor lookup.

1.8V 1A LDO Linear Voltage Regulator, 15V In, 1.2V Dropout, SOT-223 Product overview: LMS8117AMPX-1.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS8117AMPX-1.8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMS8117AMPX-1.8/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 1.25V Dropout, BIPolar, PDSO4

Fixed Positive LDO Regulator, 1.8V, 1.25V Dropout, BIPolar, PDSO4

Supplier's Site Datasheet
 - LMS8117AMPX-1.8/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 1.25V Dropout, BIPolar, PDSO4

Fixed Positive LDO Regulator, 1.8V, 1.25V Dropout, BIPolar, PDSO4

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LMS8117AMPX-1.8/NOPB - 099295-LMS8117AMPX-1.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LMS8117AMPX-1.8/NOPB
099295-LMS8117AMPX-1.8/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LMS8117AMPX-1.8/NOPB 099295-LMS8117AMPX-1.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 099295-LMS8117AMPX-1 .8/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.25V @ 1A Operating Supply Current: 5mA to 10mA PSRR: 60 to 75 dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 099295-LMS8117AMPX-1.8/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.25V @ 1A
Operating Supply Current: 5mA to 10mA
PSRR: 60 to 75 dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LMS8117AMPX-1.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LMS8117AMPX-1.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LMS8117AMPX-1.8/NOPB
IC REG LINEAR 1.8V 1A SOT223-3

IC REG LINEAR 1.8V 1A SOT223-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LMS8117AMPX-1.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LMS8117AMPX-1.8/NOPB
PMIC - Voltage Regulators - Linear LMS8117AMPX-1.8/NOPB
IC REG LINEAR 1.8V 1A SOT223-3

IC REG LINEAR 1.8V 1A SOT223-3

Supplier's Site Datasheet
IC REG LINEAR 1.8V 1A SOT223-3 - 815-LMS8117AMPX-1.8/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V 1A SOT223-3
815-LMS8117AMPX-1.8/NOPB
IC REG LINEAR 1.8V 1A SOT223-3 815-LMS8117AMPX-1.8/NOPB
IC REG LINEAR 1.8V 1A SOT223-3

IC REG LINEAR 1.8V 1A SOT223-3

Supplier's Site
Voltage Regulators - Linear - LMS8117AMPX-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LMS8117AMPX-1.8/NOPB
Voltage Regulators - Linear LMS8117AMPX-1.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Buy Now
Voltage Regulators - Linear - LMS8117AMPX-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LMS8117AMPX-1.8/NOPB
Voltage Regulators - Linear LMS8117AMPX-1.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LMS8117AMPX-1.8/NOPB
LDO Voltage Regulators LMS8117AMPX-1.8/NOPB
LDO Voltage Regulators 1A Fixed / Adjustable Output Linear Regulator / LDO 4-SOT-223 0 to 125

LDO Voltage Regulators 1A Fixed / Adjustable Output Linear Regulator / LDO 4-SOT-223 0 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LMS8117AMPX-1.8/NOPB 296-38772-2-ND 776-LMS8117AMPX-1.8/NOPB LMS8117AMPX-1.8/NOPB 099295-LMS8117AMPX-1.8/NOPB LMS8117AMPX-1.8/NOPB LMS8117AMPX-1.8/NOPB 815-LMS8117AMPX-1.8/NOPB LMS8117AMPX-1.8/NOPB LMS8117AMPX-1.8/NOPB
Product Name LMS8117A 1A Low-Dropout Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 1A 15V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LMS8117AMPX-1.8/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LINEAR 1.8V 1A SOT223-3 Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-223,TO-252 Other; TO-261-4, TO-261AA Other; TO-261-4 Other; SOT-223-4 Other; SOT-223-3 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.5 to 13.75 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data