IC REG BUCK ADJ 5A 12WSON
IC REG BUCK ADJ 5A 12WSON
IC REG BUCK ADJ 5A 12WSON
IC REG BUCK ADJ 5A 12WSON
IC REG BUCK ADJ 5A 12WSON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LMR51450FNDRRRTR-ND | LMR51450FNDRRR | LMR51450FNDRRR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.8000 to 28 volts | 0.8000 volts | 0.8000 volts |