Texas Instruments LMS1587 3A Low Dropout Fast Response Regulators LMS1587IS-ADJ

Description
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 -40 to 125
Request a Quote
Description
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMS1587IS-ADJ is a low dropout (LDO) voltage regulator from Texas Instruments, designed to provide a stable output current of up to 3A. It features an adjustable output voltage, allowing flexibility in various applications. The device operates with a low dropout voltage of 1.2V, which is beneficial for low voltage microprocessor applications. It has a fast transient response, ensuring stable performance during load changes. The LMS1587IS-ADJ is suitable for a wide temperature range, with an operating temperature from -40°C to 125°C, making it ideal for both commercial and industrial applications. It includes built-in current limiting and thermal protection features, enhancing reliability and safety in operation. The regulator is available in KTT (TO-263) and NDE (TO-220) packages, facilitating integration into different designs. This product is a direct replacement for LT®1587, providing compatibility for existing designs.

Datasheet Summary
Powered by GS/AI

The LMS1587IS-ADJ is a low dropout (LDO) voltage regulator from Texas Instruments, designed to provide a stable output current of up to 3A. It features an adjustable output voltage, allowing flexibility in various applications. The device operates with a low dropout voltage of 1.2V, which is beneficial for low voltage microprocessor applications. It has a fast transient response, ensuring stable performance during load changes. The LMS1587IS-ADJ is suitable for a wide temperature range, with an operating temperature from -40°C to 125°C, making it ideal for both commercial and industrial applications. It includes built-in current limiting and thermal protection features, enhancing reliability and safety in operation. The regulator is available in KTT (TO-263) and NDE (TO-220) packages, facilitating integration into different designs. This product is a direct replacement for LT®1587, providing compatibility for existing designs.

Suppliers

Company
Product
Description
Supplier Links
LMS1587 3A Low Dropout Fast Response Regulators - LMS1587IS-ADJ - Texas Instruments
Dallas, TX, United States
LMS1587 3A Low Dropout Fast Response Regulators
LMS1587IS-ADJ
LMS1587 3A Low Dropout Fast Response Regulators LMS1587IS-ADJ
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 -40 to 125

3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS1587IS-ADJ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS1587IS-ADJ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS1587IS-ADJ-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-3

Buy Now Datasheet
Newest Parts - LMS1587IS-ADJ - 1201927-LMS1587IS-ADJ - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LMS1587IS-ADJ
1201927-LMS1587IS-ADJ
Newest Parts - LMS1587IS-ADJ 1201927-LMS1587IS-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1201927-LMS1587IS-AD J Packaging: Tube Mounting Style: SMD Output Type: Adjustable Output Current: 3A Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 72dB (120Hz) Maximum Output Voltage: 11.7V Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Maximum Supply Current: 13mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: LMS1587 Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.25V Voltage - Input (Maximum): 13V Maximum Dropout Voltage: 1.3V at 3A Current - Quiescent (Iq): 7mA

Manufacturer: Texas Instruments
Win Source Part Number: 1201927-LMS1587IS-ADJ
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 72dB (120Hz)
Maximum Output Voltage: 11.7V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Maximum Supply Current: 13mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: LMS1587
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 13V
Maximum Dropout Voltage: 1.3V at 3A
Current - Quiescent (Iq): 7mA

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
776-LMS1587IS-ADJ
LDO Voltage Regulator IC 776-LMS1587IS-ADJ
3-A, 13-V, linear voltage regulator 3-DDPAK/TO-263 -40 to 125 Product overview: LMS1587IS-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587IS-ADJ can be used for catalog matching and distributor lookup.

3-A, 13-V, linear voltage regulator 3-DDPAK/TO-263 -40 to 125 Product overview: LMS1587IS-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587IS-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LMS1587IS-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LMS1587IS-ADJ
PMIC - Voltage Regulators - Linear LMS1587IS-ADJ
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LMS1587IS-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LMS1587IS-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LMS1587IS-ADJ
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LMS1587IS-ADJ
LDO Voltage Regulators LMS1587IS-ADJ
LDO Voltage Regulators 3A Fixed / Adjustable Output Linear Regulator 3-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 3A Fixed / Adjustable Output Linear Regulator 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LMS1587IS-ADJ LMS1587IS-ADJ-ND 1201927-LMS1587IS-ADJ 776-LMS1587IS-ADJ LMS1587IS-ADJ LMS1587IS-ADJ LMS1587IS-ADJ
Product Name LMS1587 3A Low Dropout Fast Response Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Newest Parts - LMS1587IS-ADJ LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Other; TO-263-4
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 5.75 volts 1.25 to 11.7 volts 11.7 volts 1.25 volts 1.25 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24172RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431AIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24030RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24296MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details