The LP2951-N is a micropower voltage regulator with a typical quiescent current of 75 µA and a dropout voltage of 380 mV at 100 mA, designed for battery-powered systems. It is available in an 8-pin PDIP package measuring 9.81 mm by 6.35 mm, with an operating temperature range of -40 °C to 125 °C. The device features an error flag output, logic-controlled shutdown, and can be programmed for output voltages from 1.24 V to 29 V using external resistors. It supports output voltages of 3 V, 3.3 V, and 5 V with a typical initial tolerance of ±0.5%. The regulator includes current and thermal limiting and is stable with low-ESR output capacitors.
Series of Adjustable Micropower Voltage Regulators 8-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1202805-LP2951CN
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-DIP
Maximum Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Imaging, Video & Vision, Audio, Portable Devices, Communications & Networking, Medical
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.235V (5V)
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.6V at 100mA
Current - Quiescent (Iq): 120μA
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-PDIP
IC VREG FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.6 V DROPOUT, PDIP8, PLASTIC, DIP-8, Fixed/Adjustable Positive Single Output LDO Regulator Product overview: LP2951CN from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6 V, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6 V, DIP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951CN can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 100MA 8DIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2951CN | 1202805-LP2951CN | LP2951CN-ND | 776-LP2951CN | LP2951CN |
| Product Name | LP2951-N Series of Adjustable Micropower Voltage Regulators | Newest Parts - LP2951CN | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 0.6 V DIP LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | ||
| Package Type | Other; SOIC,VSSOP,PDIP,WSON | DIP; Other; 8-DIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |
| Output Voltage | 1.24 to 29 volts | 29 volts | 1.24 to 29 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |