Manufacturer: MaxLinear, Inc.
Win Source Part Number: 802330-LP2950ACN-L-5
Packaging: Reel
Mounting Style: Through Hole
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 30V
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.45V at 100mA
Current - Quiescent (Iq): 170μA
Current - Supply (Maximum): 12mA
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
IC REG LINEAR 5V 100MA TO92-3 Product overview: LP2950ACN-L-5-0/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950ACN-L-5-0/
IC REG LINEAR 5V 100MA TO92-3
IC REG LINEAR 5V 100MA TO92-3
IC REG LINEAR 5V 100MA TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 802330-LP2950ACN-L-5-0/TR | LP2950ACN-L-5-0/TR-ND | 776-LP2950ACN-L-5-0/TR | LP2950ACN-L-5-0/TR | LP2950ACN-L-5-0/TR | LP2950ACN-L-5-0/TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP2950ACN-L-5-0/TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 100MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; Tape & Reel (TR) | TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | |||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |