Texas Instruments LMS1587 3A Low Dropout Fast Response Regulators LMS1587CS-1.5/NOPB

Description
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125
Request a Quote
Description
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMS1587CS-1.5/NOPB is a 3A low dropout positive regulator with a fixed 1.5V output voltage, packaged in a DDPAK/TO-263 (KTT) with three pins. It operates over a commercial temperature range of 0°C to 125°C, features fast transient response, and includes current limiting and thermal protection. The device has a typical dropout voltage of 1.2V and is designed for low-voltage microprocessor supply applications.

Datasheet Summary
Powered by GS/AI

The LMS1587CS-1.5/NOPB is a 3A low dropout positive regulator with a fixed 1.5V output voltage, packaged in a DDPAK/TO-263 (KTT) with three pins. It operates over a commercial temperature range of 0°C to 125°C, features fast transient response, and includes current limiting and thermal protection. The device has a typical dropout voltage of 1.2V and is designed for low-voltage microprocessor supply applications.

Suppliers

Company
Product
Description
Supplier Links
LMS1587 3A Low Dropout Fast Response Regulators - LMS1587CS-1.5/NOPB - Texas Instruments
Dallas, TX, United States
LMS1587 3A Low Dropout Fast Response Regulators
LMS1587CS-1.5/NOPB
LMS1587 3A Low Dropout Fast Response Regulators LMS1587CS-1.5/NOPB
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125

3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS1587CS-1.5/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS1587CS-1.5/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS1587CS-1.5/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Buy Now Datasheet
 - LMS1587CS-1.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, 1.3V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 1.5V, 1.3V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
 - LMS1587CS-1.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, 1.3V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 1.5V, 1.3V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CS-1.5/NOPB - 138761-LMS1587CS-1.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CS-1.5/NOPB
138761-LMS1587CS-1.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CS-1.5/NOPB 138761-LMS1587CS-1.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 138761-LMS1587CS-1.5 /NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.15V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Family Name: LMS1587 Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 7mA to 13mA PSRR: 60 to 72 dB (120Hz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TS1086CM15 RN; AZ1117S-1.5TRG1; AZ1117S-1.5G1; Introduction Date: April 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 138761-LMS1587CS-1.5/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.15V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Family Name: LMS1587
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1.3V @ 3A
Operating Supply Current: 7mA to 13mA
PSRR: 60 to 72 dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TS1086CM15 RN; AZ1117S-1.5TRG1; AZ1117S-1.5G1;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 3A 1.5V LDO Voltage Regulator IC
776-LMS1587CS-1.5/NOPB
SMD 3A 1.5V LDO Voltage Regulator IC 776-LMS1587CS-1.5/NOPB
3A 1.5V LDO Linear Voltage Regulator TO-263 Surface Mount Product overview: LMS1587CS-1.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3A, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3A, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587CS-1.5/NO PB can be used for catalog matching and distributor lookup.

3A 1.5V LDO Linear Voltage Regulator TO-263 Surface Mount Product overview: LMS1587CS-1.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3A, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3A, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587CS-1.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - LMS1587CS-1.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LMS1587CS-1.5/NOPB
Voltage Regulators - Linear LMS1587CS-1.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3

Buy Now
PMIC - Voltage Regulators - Linear - LMS1587CS-1.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LMS1587CS-1.5/NOPB
PMIC - Voltage Regulators - Linear LMS1587CS-1.5/NOPB
IC REG LIN 1.5V 3A DDPAK/TO263-3

IC REG LIN 1.5V 3A DDPAK/TO263-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LMS1587CS-1.5/NOPB
LDO Voltage Regulators LMS1587CS-1.5/NOPB
LDO Voltage Regulators 1.5V 3A Fast Resp LDO

LDO Voltage Regulators 1.5V 3A Fast Resp LDO

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS1587CS-1.5/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS1587CS-1.5/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS1587CS-1.5/NOPB
IC REG LIN 1.5V 3A DDPAK/TO263-3

IC REG LIN 1.5V 3A DDPAK/TO263-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LMS1587CS-1.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LMS1587CS-1.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LMS1587CS-1.5/NOPB
IC REG LIN 1.5V 3A DDPAK/TO263-3

IC REG LIN 1.5V 3A DDPAK/TO263-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LMS1587CS-1.5/NOPB LMS1587CS-1.5/NOPB-ND LMS1587CS-1.5/NOPB 138761-LMS1587CS-1.5/NOPB 776-LMS1587CS-1.5/NOPB LMS1587CS-1.5/NOPB LMS1587CS-1.5/NOPB LMS1587CS-1.5/NOPB LMS1587CS-1.5/NOPB LMS1587CS-1.5/NOPB
Product Name LMS1587 3A Low Dropout Fast Response Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LMS1587CS-1.5/NOPB SMD 3A 1.5V LDO Voltage Regulator IC Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-3 DPAK; TO-263; Other; DDPAK/TO-263-3 Other; TO-263 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 5.75 volts 1.5 volts 1.5 volts 1.5 volts 1.5 to ? volts 1.5 volts 1.5 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data