onsemi 0.45V SOIC LDO Voltage Regulator IC LP2951ACD

Description
FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.45V DROPOUT, PDSO8, PLASTIC, SOIC-8 Product overview: LP2951ACD from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.45V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.45V DROPOUT, PDSO8, PLASTIC, SOIC-8 Product overview: LP2951ACD from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.45V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.45V SOIC LDO Voltage Regulator IC
776-LP2951ACD
0.45V SOIC LDO Voltage Regulator IC 776-LP2951ACD
FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.45V DROPOUT, PDSO8, PLASTIC, SOIC-8 Product overview: LP2951ACD from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.45V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACD can be used for catalog matching and distributor lookup.

FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.45V DROPOUT, PDSO8, PLASTIC, SOIC-8 Product overview: LP2951ACD from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.45V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951ACD-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951ACD-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951ACD-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Buy Now Datasheet
Newest Parts - LP2951ACD - 1202770-LP2951ACD - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LP2951ACD
1202770-LP2951ACD
Newest Parts - LP2951ACD 1202770-LP2951ACD
Manufacturer: ON Semiconductor Win Source Part Number: 1202770-LP2951ACD Packaging: Tube Mounting Style: SMD Output Type: Adjustable (Fixed) Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 30V Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Maximum Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: LP2951 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.235V (5V) Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 0.45V at 100mA Current - Quiescent (Iq): 120μA

Manufacturer: ON Semiconductor
Win Source Part Number: 1202770-LP2951ACD
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable (Fixed)
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 30V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Maximum Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: LP2951
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.235V (5V)
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.45V at 100mA
Current - Quiescent (Iq): 120μA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2951ACD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2951ACD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2951ACD
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 776-LP2951ACD LP2951ACD-ND 1202770-LP2951ACD LP2951ACD
Product Name 0.45V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Newest Parts - LP2951ACD Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC
Output Voltage 5 volts 1.24 to 30 volts 30 volts 1.24 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
IQ 1.20E-4 amps 1.20E-4 amps 1.20E-4 amps
Unlock Full Specs
to access all available technical data