Texas Instruments LP2951-33 Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag LP2951-33DR

Description
Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2951-33 Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag - LP2951-33DR - Texas Instruments
Dallas, TX, United States
LP2951-33 Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag
LP2951-33DR
LP2951-33 Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag LP2951-33DR
Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag 8-SOIC -40 to 125

Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 100mA 30V SOIC LDO Voltage Regulator IC
776-LP2951-33DR
3.3V 100mA 30V SOIC LDO Voltage Regulator IC 776-LP2951-33DR
3.3V LDO, 100mA, 30V In, 1.4% Acc, 380mV Drop, 8-SOIC Product overview: LP2951-33DR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-33DR can be used for catalog matching and distributor lookup.

3.3V LDO, 100mA, 30V In, 1.4% Acc, 380mV Drop, 8-SOIC Product overview: LP2951-33DR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-33DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP2951-33DR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.6V Dropout, BIPolar, PDSO8

Fixed Positive LDO Regulator, 3.3V, 0.6V Dropout, BIPolar, PDSO8

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-26122-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-26122-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-26122-6-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-26122-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-26122-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-26122-2-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-26122-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-26122-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-26122-1-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2951-33DR - 002668-LP2951-33DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2951-33DR
002668-LP2951-33DR
PMIC - PMIC - Voltage Regulators - Linear - LP2951-33DR 002668-LP2951-33DR
Manufacturer: Texas Instruments Win Source Part Number: 002668-LP2951-33DR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 100mA Family Name: LP2951-33 Output Voltage: 3.3V, 1.235 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 120μA to 14mA Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): LP2951E/883; LT1020ISW#TR; LT1020CJ#PBF; LT1020CN#TRMPBF; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 002668-LP2951-33DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.38V @ 100mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 100mA
Family Name: LP2951-33
Output Voltage: 3.3V, 1.235 V to 30 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 120μA to 14mA
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LP2951E/883; LT1020ISW#TR; LT1020CJ#PBF; LT1020CN#TRMPBF;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Voltage Regulators - 2264845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2264845
Voltage Regulators 2264845
LDO Regulator, LP2951-33DR

LDO Regulator, LP2951-33DR

Supplier's Site
Voltage Regulators - 2264847P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2264847P
Voltage Regulators 2264847P
LDO Regulator, LP2951-33DR

LDO Regulator, LP2951-33DR

Supplier's Site
Voltage Regulators - 2264847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2264847
Voltage Regulators 2264847
LDO Regulator, LP2951-33DR

LDO Regulator, LP2951-33DR

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2951-33DR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2951-33DR
PMIC - Voltage Regulators - Linear LP2951-33DR
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951-33DR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951-33DR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951-33DR
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2951-33DR
LDO Voltage Regulators LP2951-33DR
LDO Voltage Regulators Adj Micropwr Vltg Reg

LDO Voltage Regulators Adj Micropwr Vltg Reg

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LP2951-33DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LP2951-33DR
Power Supply Chip >> Linear Voltage Regulators (LDO) LP2951-33DR
100mA Fixed 1.235V~30V Positive electrode 30V SOIC-8 Linear Voltage Regulators (LDO) ROHS

100mA Fixed 1.235V~30V Positive electrode 30V SOIC-8 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2951-33DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2951-33DR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2951-33DR
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2951-33DR 776-LP2951-33DR LP2951-33DR 296-26122-6-ND 002668-LP2951-33DR 2264845 LP2951-33DR LP2951-33DR LP2951-33DR LP2951-33DR LP2951-33DR
Product Name LP2951-33 Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag 3.3V 100mA 30V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2951-33DR Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Adjustable / Variable Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Adjustable (Fixed) Fixed
Package Type Other; SOIC,SON Other; D SOIC; Other; SOIC8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; SOIC-8 SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 3.3 volts 3.3 volts 1.24 to 30 volts 3.3 volts 1.24 volts 1.24 to 30 volts 1.24 volts
Unlock Full Specs
to access all available technical data