Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-DIP
IC REG LIN POS ADJ 100MA 8DIP
LDO Voltage Regulators Low Drop Out Regulator
IC REG LIN POS ADJ 100MA 8DIP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2951-03YN-ND | LP2951-03YN | LP2951-03YN | LP2951-03YN |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable | |||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | |||
| Output Voltage | 1.24 to 29 volts | 1.24 volts |