Texas Instruments LMS8117A 1A Low-Dropout Linear Regulator LMS8117AMP-ADJ/NOPB

Description
1A Low-Dropout Linear Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet
Description
1A Low-Dropout Linear Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMS8117A 1A Low-Dropout Linear Regulator - LMS8117AMP-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LMS8117A 1A Low-Dropout Linear Regulator
LMS8117AMP-ADJ/NOPB
LMS8117A 1A Low-Dropout Linear Regulator LMS8117AMP-ADJ/NOPB
1A Low-Dropout Linear Regulator 4-SOT-223 0 to 125

1A Low-Dropout Linear Regulator 4-SOT-223 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LMS8117AMP-ADJ/NOPB - 019573-LMS8117AMP-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LMS8117AMP-ADJ/NOPB
019573-LMS8117AMP-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LMS8117AMP-ADJ/NOPB 019573-LMS8117AMP-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019573-LMS8117AMP-AD J/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.2V @ 1A Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Output Voltage: 1.25 V to 13.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.25V @ 1A Operating Supply Current: 5mA to 10mA PSRR: 60 to 75 dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 13.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019573-LMS8117AMP-ADJ/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.2V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: 1.25 V to 13.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.25V @ 1A
Operating Supply Current: 5mA to 10mA
PSRR: 60 to 75 dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LMS8117AMP-ADJ/NOPB - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.25V Min, 13.8V Max, 1.25V Dropout, BIPolar, PDSO4

Adjustable Positive LDO Regulator, 1.25V Min, 13.8V Max, 1.25V Dropout, BIPolar, PDSO4

Supplier's Site Datasheet
Singapore, Singapore
1A 15V 1.2V LDO Voltage Regulator IC
776-LMS8117AMP-ADJ/NOPB
1A 15V 1.2V LDO Voltage Regulator IC 776-LMS8117AMP-ADJ/NOPB
1A Adj LDO, 15V In, 1.2V Dropout, SOT-223 Product overview: LMS8117AMP-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 15V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 15V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS8117AMP-ADJ/N OPB can be used for catalog matching and distributor lookup.

1A Adj LDO, 15V In, 1.2V Dropout, SOT-223 Product overview: LMS8117AMP-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 15V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 15V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS8117AMP-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS8117AMP-ADJ/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS8117AMP-ADJ/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS8117AMP-ADJ/NOPBDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS8117AMP-ADJ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS8117AMP-ADJ/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS8117AMP-ADJ/NOPBTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS8117AMP-ADJ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS8117AMP-ADJ/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS8117AMP-ADJ/NOPBCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LMS8117AMP-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LMS8117AMP-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LMS8117AMP-ADJ/NOPB
IC REG LINEAR POS ADJ 1A SOT223

IC REG LINEAR POS ADJ 1A SOT223

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LMS8117AMP-ADJ/NOPB
LDO Voltage Regulators LMS8117AMP-ADJ/NOPB
LDO Voltage Regulators 1A LDO Linear Reg

LDO Voltage Regulators 1A LDO Linear Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LMS8117AMP-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LMS8117AMP-ADJ/NOPB
PMIC - Voltage Regulators - Linear LMS8117AMP-ADJ/NOPB
IC REG LINEAR POS ADJ 1A SOT223

IC REG LINEAR POS ADJ 1A SOT223

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS8117AMP-ADJ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS8117AMP-ADJ/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS8117AMP-ADJ/NOPB
IC REG LINEAR POS ADJ 1A SOT223

IC REG LINEAR POS ADJ 1A SOT223

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LMS8117AMP-ADJ/NOPB 019573-LMS8117AMP-ADJ/NOPB LMS8117AMP-ADJ/NOPB 776-LMS8117AMP-ADJ/NOPB LMS8117AMP-ADJ/NOPBDKR-ND LMS8117AMP-ADJ/NOPB LMS8117AMP-ADJ/NOPB LMS8117AMP-ADJ/NOPB LMS8117AMP-ADJ/NOPB
Product Name LMS8117A 1A Low-Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - LMS8117AMP-ADJ/NOPB 1A 15V 1.2V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SOT-223,TO-252 Other; SOT-223 Other; SOT-223-4 Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.5 to 13.75 volts 1.25 volts 13.8 volts 1.25 to 13.8 volts 1.25 volts 1.25 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24074RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25120YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24702PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM2941QML-SP 1A Low Dropout Adjustable Regulator - 5962R9166704VYA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown
View Details