4.5V-TO-65V 0.3A SYNCHRONOUS BUC
4.5V-TO-65V 0.3A SYNCHRONOUS BUC
4.5V-TO-65V 0.3A SYNCHRONOUS BUC
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-LMR51603YDBVRTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOT23; Other; SOT-23-6 |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.8000 to 28 volts |