Manufacturer: ON Semiconductor
Win Source Part Number: 1056093-LP2950CZ-5.0
Packaging: Reel - TR
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-226AA/TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.45V @ 100mA
Operating Supply Current: 120μA to 12mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
5V LDO Regulator, 100mA, TO-92, 1% Accuracy Product overview: LP2950CZ-5.0RAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950CZ-5.0RAG can be used for catalog matching and distributor lookup.
LDO Regulator 5V 1% 100mA TO-92
LDO Regulator 5V 1% 100mA TO-92
LDO Regulator 5V 1% 100mA TO-92
IC REG LIN 5V 100MA TO226AA/TO92
IC REG LIN 5V 100MA TO226AA/TO92
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
IC REG LIN 5V 100MA TO226AA/TO92
LDO Voltage Regulators 5V 100mA Low Power
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1056093-LP2950CZ-5.0RAG | LP2950CZ-5.0RAGOSCT-ND | 776-LP2950CZ-5.0RAG | 7856863 | 7856863P | LP2950CZ-5.0RAG | LP2950CZ-5.0RAG | LP2950CZ-5.0RAG | LP2950CZ-5.0RAG | LP2950CZ-5.0RAG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP2950CZ-5.0RAG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 100mA LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | TO-92; Other; TO-226AA/TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | Other; TO-92-3 | TO-92; Other; To-92 | TO-92; Other; TO-92 | TO-92 | TO-92; Other; TO-226-3, TO-92-3 Long Body (Formed Leads) | TO-92; Other; TO-226-3, TO-92-3 Long Body (Formed Leads) | ||
| Life Cycle Stage | Maturity; Active | Active | ||||||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |