onsemi Voltage Regulators LP2951ACDR2G

Description
LDO Regulator Adj 1.25-29V/5V 0.1A SOIC8
Request a Quote Datasheet
Description
LDO Regulator Adj 1.25-29V/5V 0.1A SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 6889363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6889363
Voltage Regulators 6889363
LDO Regulator Adj 1.25-29V/5V 0.1A SOIC8

LDO Regulator Adj 1.25-29V/5V 0.1A SOIC8

Supplier's Site
Voltage Regulators - 6889363P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6889363P
Voltage Regulators 6889363P
LDO Regulator Adj 1.25-29V/5V 0.1A SOIC8

LDO Regulator Adj 1.25-29V/5V 0.1A SOIC8

Supplier's Site
Voltage Regulators - 1632422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1632422
Voltage Regulators 1632422
LDO Regulator Adj 1.25-29V/5V 0.1A SOIC8

LDO Regulator Adj 1.25-29V/5V 0.1A SOIC8

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LP2951ACDR2G - 019754-LP2951ACDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2951ACDR2G
019754-LP2951ACDR2G
PMIC - PMIC - Voltage Regulators - Linear - LP2951ACDR2G 019754-LP2951ACDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 019754-LP2951ACDR2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.35V @ 100mA Number of Regulators: 1 Output Type: Adjustable (Fixed) Output Current: 100mA Family Name: LP2951 Output Voltage: 5V, 1.235 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.235V (5V) Dropout Voltage-Max: 0.45V @ 100mA Operating Supply Current: 120μA to 12mA Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 30V Alternative Parts (Cross-Reference): NCV2951ACDR2G; LP2951ACP-3; LT1020CS#PBF; LT1020IN; Introduction Date: June 11, 2002 ECCN: EAR99 Country of Origin: China, Philippines, Spain Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Consumer Electronics

Manufacturer: ON Semiconductor
Win Source Part Number: 019754-LP2951ACDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.35V @ 100mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Current: 100mA
Family Name: LP2951
Output Voltage: 5V, 1.235 V to 30 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.235V (5V)
Dropout Voltage-Max: 0.45V @ 100mA
Operating Supply Current: 120μA to 12mA
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 30V
Alternative Parts (Cross-Reference): NCV2951ACDR2G; LP2951ACP-3; LT1020CS#PBF; LT1020IN;
Introduction Date: June 11, 2002
ECCN: EAR99
Country of Origin: China, Philippines, Spain
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
100mA 30V SOIC LDO Voltage Regulator IC
776-LP2951ACDR2G
100mA 30V SOIC LDO Voltage Regulator IC 776-LP2951ACDR2G
LDO Regulator, 100mA, 30V, 0.5% Acc., Adj/Fixed Vout, SOIC Product overview: LP2951ACDR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 30V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACDR2G can be used for catalog matching and distributor lookup.

LDO Regulator, 100mA, 30V, 0.5% Acc., Adj/Fixed Vout, SOIC Product overview: LP2951ACDR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 30V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951ACDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951ACDR2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951ACDR2GOSCT-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951ACDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951ACDR2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951ACDR2GOSDKR-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951ACDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951ACDR2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951ACDR2GOSTR-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951ACDR2G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951ACDR2G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951ACDR2G
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2951ACDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2951ACDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2951ACDR2G
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2951ACDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2951ACDR2G
PMIC - Voltage Regulators - Linear LP2951ACDR2G
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2951ACDR2G
LDO Voltage Regulators LP2951ACDR2G
LDO Voltage Regulators 5V 100mA Low Power w/Error Flag Output

LDO Voltage Regulators 5V 100mA Low Power w/Error Flag Output

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 6889363 6889363P 019754-LP2951ACDR2G 776-LP2951ACDR2G LP2951ACDR2GOSCT-ND LP2951ACDR2G LP2951ACDR2G LP2951ACDR2G LP2951ACDR2G
Product Name Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2951ACDR2G 100mA 30V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable Fixed; Adjustable / Variable Adjustable (Fixed)
Package Type SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; 8-SOIC Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC
IQ 7.50E-5 amps 7.50E-5 amps 1.20E-4 amps 1.20E-4 amps
Regulator Type Low Dropout Standard
Unlock Full Specs
to access all available technical data