The LMR64010 is a current-mode boost converter with a 2.7V to 14V input range and up to 40V output, designed for space-constrained applications. It operates at a fixed 1.6MHz switching frequency and integrates a 1A switch, enabling high power density in a SOT-23-5 package measuring 2.92mm by 2.84mm by 1.08mm. The device includes cycle-by-cycle current limiting, thermal shutdown, and internally compensated control, with a logic-level shutdown pin to reduce quiescent current below 1µA. Operating junction temperature ranges from -40°C to 125°C, and thermal resistance is 265°C/W. It is suitable for boosting from 3.3V, 5V, and 12V rails in embedded systems and LED applications.
SIMPLE SWITCHER 40Vout, 1A Step-Up Voltage Regulator in SOT-23 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 140270-LMR64010XMFE/
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.6MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 3V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Texas Instruments LMR64010XMFE/NOPB
Texas Instruments LMR64010XMFE/NOPB
Texas Instruments LMR64010XMFE/NOPB
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1A (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1A (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1A (Switch) SC-74A, SOT-753
Switching Voltage Regulators 20VOUT,1A SIMPLE SW NANO STEP-UP REG
IC REG BOOST ADJ 1A SOT23-5
IC REG BOOST ADJ 1A SOT23-5
IC REG BOOST ADJ 1A SOT23-5
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1A (Switch) SC-74A, SOT-753
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMR64010XMFE/NOPB | 140270-LMR64010XMFE/NOPB | 1977364P | 1977364 | LMR64010XMFE/NOPBTR-ND | LMR64010XMFE/NOPB | LMR64010XMFE/NOPB | LMR64010XMFE/NOPB | LMR64010XMFE/NOPB | LMR64010XMFE/NOPB |
| Product Name | LMR64010 SIMPLE SWITCHER 40Vout, 1A Step-Up Voltage Regulator in SOT-23 | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR64010XMFE/NOPB | Voltage Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | Boost | |||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | SOT23; Other; SOT-23 | SOT23; Other; Sot-23 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||||
| Output Voltage | 3 to 40 volts | 3 volts | 40 volts | 40 volts | 3 to 40 volts | 3 volts | 3 volts | 3 to 40 volts | ||
| VIN | 2.7 to 14 volts | 14 volts | 2.7 to 14 volts | 14 volts | 2.7 to 14 volts |